EN
  • EN
  • DE
  • IT

RP12-243.3SA

Part No RP12-243.3SA
Manufacturer Recom Power
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 3.3V 12W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Estimated Pruduction Lead Time 13 Weeks
Features Isolated Module DC DC Converter 1 Output 3.3V - - 3.5A 18V - 36V Input
Manufacturer Recom Power
Series POWERLINE RP12-A (12W)
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Through Hole
Package 24-DIP Module, 9 Leads
Family Name RP12-243.3
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Part Number 30000683, RP12243.3SA
Quantity per package 7
Popularity High
Supply and Demand Status Balance
Win Source Part Number 932355-RP12-243.3SA
Ultra Librarian 3D Model Ultra Librarian RP12-243.3SA CAD Model

Description

The Recom Power POWERLINE RP12-A (12W) isolated module DC DC converter is designed to provide a reliable and efficient power solution for electronic components.

  • Input Voltage Range: 18V to 36V
  • Output: 3.3V output with a current rating of 3.5A
  • Module: 24-DIP package with 9 leads
  • Mounting: can be mounted through hole
  • Operating Temperature Range: -40°C to 85°C
  • Category: power supply board mount
  • Series: RP12-243.3 series
  • Popularity: a popular choice among manufacturers with a high demand in the market
  • REACH: unaffected
  • Estimated Production Lead Time: 13 weeks

You May Also Be Interested in

Pololu Corporation
DC DC CONVERTER 5V 20W
Lowest to $8.3126
Flex Power Modules
DC DC CONVERTER 5V 60W
Need more? Email Us
ABB Embedded Power
DC DC CONVERTER 3.3V 2.5V 50W
Lowest to $95.7625
Murata Power Solutions Inc.
DC DC CONVERTER 5V 2W
Lowest to $5.3557
MPS Industries, Inc.
2.75V TO 6V, 2A, ULTRA-SMALL POW
Lowest to $5.2552
Vicor Corporation
DC DC CONVERTER 12V 400W
Need more? Email Us
Renesas Electronics America
ZL9117MIRZ-T
Need more? Email Us
Texas Instruments
DC DC CONVERTER 1 ~ 6V
Lowest to $5.3944
Vicor Corporation
DC DC CONVERTER 3.3V 75W
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $71.9283 $215.7849
4+ $69.6080 $278.4320
5+ $67.2877 $336.4385
6+ $60.3269 $361.9614
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess