EN
  • EN
  • DE

DB104-C

Part No DB104-C
Manufacturer Rectron Semiconductor
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Max Reverse Leakage Current 5 µA
Max Surge Current 40 A
Number of Pins 1
RoHS Non-Compliant
Win Source Part Number 1055205-DB104-C
Categories OEM Parts(C-E)
Manufacturer Rectron Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DB104-C CAD Model

Description

The DB104-C is a single-phase bridge rectifier manufactured by Rectron Semiconductor. Bridge rectifiers are commonly used in power supplies to convert AC voltage to DC voltage. The DB104-C is designed for through-hole mounting and offers a compact solution for rectification needs.

Applications

  • Power supplies for consumer electronics
  • Adapters and chargers
  • LED lighting applications
  • Industrial automation equipment
  • General purpose rectification

Features

  • High surge current capability
  • Ideal for printed circuit boards
  • Reliable low cost construction utilizing molded plastic technique
  • High temperature soldering guaranteed
  • High forward surge current capability

Benefits

  • Efficient AC to DC conversion
  • Provides stable DC voltage output
  • Compact size for space-constrained applications
  • Easy to integrate into existing circuits
  • Cost-effective solution for rectification

Specifications

The DB104-C features a maximum repetitive peak reverse voltage of 400V, a maximum RMS voltage of 280V, and a maximum DC blocking voltage of 400V. The maximum average forward rectified current at TA=40°C is 1.0A. The peak forward surge current is 30A. The maximum instantaneous forward voltage at 1.0A is 1.0V. The maximum reverse current at rated DC blocking voltage per leg is 5.0uA. The operating junction temperature range is -55°C to +150°C. The device is encapsulated in a DB-1 package.

You May Also Be Interested in

Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0658
TDK Corporation
Lowest to $0.2041
TDK Corporation
Lowest to $0.0104
Kemet
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess