The RS1005M-C is a surface-mount rectifier manufactured by Rectron Semiconductor. It is designed for efficient rectification in a compact package, making it suitable for a variety of applications where size and performance are critical. This rectifier is known for its reliability and ability to handle high surge currents.
Applications
- AC to DC power supplies
- Battery chargers
- Adapters
- LED lighting drivers
- General-purpose rectification
Features
- High surge current capability
- Low forward voltage drop
- Compact size (MBS package)
- High reliability
- RoHS compliant
Benefits
- Robust performance under surge conditions
- Improved efficiency
- Space-saving design for high-density boards
- Long-term reliability
- Environmentally friendly
Technical Specifications
The RS1005M-C has a repetitive peak reverse voltage (Vrrm) of 600V. The average forward current (If(AV)) is 1A. The forward voltage (Vf) is typically 1.0V at 1A. The peak surge forward current (Ifsm) is 30A. The operating junction temperature range is -55°C to +150°C.