EN
  • EN
  • DE

2SA1413-K(AZ)

Part No 2SA1413-K(AZ)
Manufacturer Renesas Electronics America
Catalog RF Transistors (BJT)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1041983-2SA1413-K(AZ)
Categories RF Transistors(BJT)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SA1413-K(AZ) CAD Model

Description

The 2SA1413-K(AZ) is a PNP silicon epitaxial planar transistor manufactured by Renesas Electronics America. This transistor is designed for high-frequency power amplification applications. Its high power gain and good linearity make it suitable for use in RF amplifiers and oscillators in VHF and UHF bands.

Applications

  • RF power amplifiers
  • Oscillators
  • VHF/UHF transmitters
  • Mobile communication devices
  • Wireless systems

Features

  • High power gain
  • Good linearity
  • High cutoff frequency (fT = 1.8 GHz)
  • PNP Silicon Epitaxial Planar Transistor
  • Low feedback capacitance

Benefits

  • Improved RF signal amplification
  • Enhanced signal transmission efficiency
  • Reduced signal distortion
  • Stable operation in high-frequency circuits
  • High performance in wireless applications

Additional Details

The 2SA1413-K(AZ) has a collector-emitter voltage (VCEO) of -20V, a collector current (IC) of -150mA, and a power dissipation of 800mW. The DC current gain (hFE) is typically in the range of 50 to 200. It is housed in a SOT-89 surface mount package. The high cutoff frequency enables operation at high frequencies without significant performance degradation. The low feedback capacitance minimizes signal distortion and improves amplifier stability. This transistor is known for its robust performance and reliability in RF power amplifier applications.

The 'K' likely indicates a specific gain range, and AZ probably refers to a packaging or marking variation. Consult the Renesas datasheet for precise electrical characteristics and application guidelines.

You May Also Be Interested in

NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
ON Semiconductor
RF TRANS 2 NPN 10V 7GHZ 6-MCP
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 10V 1.9GHZ 4-SO
Lowest to $0.1456
Rohm Semiconductor
RF TRANS NPN 25V 300MHZ EMT3
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,15W,1.03-1.09GHZ,45V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess