The 2SA715-D is a silicon PNP epitaxial planar transistor manufactured by Renesas Electronics America. This transistor is designed for low-noise amplifier applications, especially in audio circuits. Its low noise figure and high gain make it suitable for preamplifiers and microphone amplifiers where signal clarity is crucial.
Applications
- Audio preamplifiers
- Microphone amplifiers
- Low-noise amplifiers
- Audio mixers
- General-purpose amplification
Features
- Low noise figure
- High DC current gain (hFE)
- Low output capacitance
- PNP Silicon Epitaxial Planar Transistor
- Good linearity
Benefits
- Improved audio signal quality
- Enhanced sensitivity in audio circuits
- Reduced noise and distortion
- Stable performance in low-signal applications
- High fidelity audio amplification
Additional Details
The 2SA715-D has a collector-emitter voltage (VCEO) of -50V, a collector current (IC) of -50mA, and a power dissipation of 250mW. The DC current gain (hFE) typically ranges from 200 to 600, depending on the collector current. It is housed in a TO-92 package. This transistor is known for its reliability and performance in audio circuits, providing clear and accurate amplification of low-level signals. The low output capacitance ensures minimal signal distortion, which is essential for high-fidelity audio applications.
The 'D' likely refers to a specific gain grouping or packaging variation. Consult the Renesas datasheet for detailed specifications.