EN
  • EN
  • DE

2SA872AETZ

Part No 2SA872AETZ
Manufacturer Renesas Electronics America
Catalog Hard To Find
Description Silicon PNP Epitaxial
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Renesas Electronics America
Win Source Part Number 1124688-2SA872AETZ
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SA872AETZ CAD Model

Description

The 2SA872AETZ is a PNP silicon epitaxial transistor manufactured by Renesas Electronics America. It is designed for use in low-noise amplifier and switching applications. This transistor is known for its high gain and low noise characteristics, making it suitable for audio and instrumentation circuits.

Applications

  • Low-Noise Amplifiers: Used in audio amplifiers and preamplifiers to amplify weak signals with minimal noise.
  • Switching Circuits: Employed in switching circuits for controlling current flow in various applications.
  • Audio Equipment: Integrates into audio equipment such as microphones, mixers, and amplifiers.
  • Instrumentation: Used in test and measurement equipment for signal amplification and conditioning.
  • General Purpose Amplification: Suitable for various general-purpose amplification applications.

Features

  • PNP Silicon Epitaxial Transistor: Offers reliable performance and consistent characteristics.
  • High Gain: Provides high current gain for efficient signal amplification.
  • Low Noise: Minimizes noise interference in sensitive circuits.
  • Low Saturation Voltage: Ensures efficient switching performance.
  • SOT-23 Package: Compact Surface Mount Device (SMD) package for easy PCB mounting.

Benefits

  • Improved Signal Quality: Amplifies signals with minimal noise interference.
  • Efficient Amplification: High gain ensures efficient signal amplification.
  • Reliable Performance: Consistent characteristics provide reliable performance.
  • Versatile Application: Suitable for a wide range of applications requiring low-noise amplification.
  • Easy to Use: Surface mount package allows for easy integration into existing circuits.

The 2SA872AETZ transistor has a collector-emitter voltage of -50V and a collector current of -100mA. The power dissipation is typically around 200mW. The operating temperature ranges from -55°C to +150°C. This transistor is commonly used in audio preamplifiers, microphone amplifiers, and other low-noise applications.

The SOT-23 package is a compact and reliable package for surface mount applications. The 2SA872AETZ is designed to provide consistent performance over a wide range of operating conditions, making it a reliable choice for demanding applications. Its high gain and low noise characteristics make it a preferred component in many electronic designs requiring high-quality signal amplification.

You May Also Be Interested in

Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess