The 2SB804T1AZAV is a PNP Epitaxial Planar Silicon Transistor manufactured by Renesas Electronics. It's designed for switching and amplifier applications, particularly in automotive and industrial environments. It features high voltage and current capabilities, making it suitable for driving various loads.
Applications
- Automotive electronic control units (ECUs)
- Relay drivers
- Solenoid drivers
- Switching regulators
- General-purpose amplification
Features
- High collector-emitter voltage (VCEO)
- High collector current (IC)
- Low saturation voltage (VCE(sat))
- High hFE (DC current gain)
- Compact surface mount package (SOT-23)
- AEC-Q101 qualified (automotive grade)
Benefits
- Enables efficient switching and amplification in automotive applications.
- Reduces power dissipation due to low saturation voltage.
- Provides high gain for sensitive input signals.
- Simplifies circuit design with a small surface mount package.
- Ensures reliability in harsh automotive environments.
Additional Details
The 2SB804T1AZAV is housed in a small SOT-23 (Surface Mount Technology) package, which allows for high-density board layouts. The transistor has a specified maximum collector-emitter voltage, collector current, and power dissipation, which must be considered during circuit design to prevent damage to the device. The hFE, or DC current gain, is a crucial parameter for amplifier applications, indicating the transistor's ability to amplify a small input current. The saturation voltage specifies the voltage drop across the collector-emitter terminals when the transistor is fully turned on, which is important for minimizing power loss in switching applications. The AEC-Q101 qualification ensures that the transistor meets stringent quality and reliability standards for automotive applications, including resistance to temperature cycling, humidity, and vibration. Detailed specifications, including voltage and current ratings, hFE values, saturation voltage characteristics, and thermal resistance, can be found in the Renesas product datasheet. Proper soldering techniques and reflow profiles are essential for achieving reliable connections and optimal performance. This transistor is commonly used in automotive ECUs to control various loads, such as relays, solenoids, and lamps.