EN
  • EN
  • DE
  • IT

2SC5080ZD-TL

Part No 2SC5080ZD-TL
Manufacturer Renesas Electronics America
Catalog RF Transistors (BJT)
Description RF 0.05A, NPN / RF Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar RF Transistors
Mfr Renesas Electronics America
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 0000.00.0000
Win Source Part Number 14799-2SC5080ZD-TL
Ultra Librarian 3D Model Ultra Librarian 2SC5080ZD-TL CAD Model

Description

Overview

The 2SC5080ZD-TL is an NPN bipolar junction transistor tailored for high-frequency and high-power electronic applications. Building upon the robust architecture of the 2SC5080ZD, this transistor variant offers enhanced packaging for automated assembly processes.

Applications

  • Embedded Systems
  • Industrial Automation
  • Wireless Communication Devices
  • Home Audio Equipment

Features and Benefits

  • Tape and Reel Packaging: Facilitates seamless integration into automated production lines, improving manufacturing efficiency.
  • Reliable High-Frequency Performance: Delivers consistent performance in demanding RF environments.
  • Durability: Designed to withstand high power and temperature extremes, ensuring long service life.
  • Enhanced Signal Amplification: Optimized for boosting audio and radio frequency signals.

Additional Details

The 2SC5080ZD-TL is optimized for mass production environments, thanks to its tape and reel packaging. This enhancement allows for more efficient handling and placement during automated manufacturing, driving down production costs. The transistor maintains all the critical electrical characteristics of the standard 2SC5080ZD, making it a versatile component for various electronic applications.

You May Also Be Interested in

Microsemi Corporation
RF POWER TRANSISTOR
Need more? Email Us
Rohm Semiconductor
RF TRANS NPN 25V 300MHZ EMT3
Need more? Email Us
Fairchild/ON Semiconductor
RF SMALL SIGNAL TRANSISTOR / RF Transistor NPN 15V 50mA 1.5GHz 350mW Through Hole TO-92-3
Lowest to $0.1360
M/A-Com Technology Solutions
RF TRANS NPN 55V 211-11 / RF Transistor NPN 55V 20A 150W Chassis Mount 211-11, Style 2
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
M/A-Com Technology Solutions
RF TRANS NPN 70V / RF Transistor NPN 70V 6A 75W Chassis Mount
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 12V 11GHZ SOT-143B
Need more? Email Us
Microsemi Corporation
RF TRANS PNP 30V 30MA UB
Need more? Email Us
Microsemi Corporation
RF POWER TRANSISTOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.6274 $65.8770
255+ $0.5149 $131.2995
390+ $0.4993 $194.7270
540+ $0.4825 $260.5500
695+ $0.4670 $324.5650
930+ $0.4191 $389.7630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 77,784 pieces
In Stock: 38,892 pieces Factory Stock: 38,892 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess