EN
  • EN
  • DE

2SC5812WG-01TR-E

Part No 2SC5812WG-01TR-E
Manufacturer Renesas Electronics America
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Renesas Electronics America
Win Source Part Number 157304-2SC5812WG-01TR-E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC5812WG-01TR-E CAD Model

Description

The 2SC5812WG-01TR-E serves as a sophisticated enhancement to the standard NPN silicon epitaxial transistor family, offering additional features for modern electronic applications where efficiency and precision are paramount.

Applications and Projects

  • High-Frequency Amplifiers
  • Advanced RF Applications
  • Efficient Power Switching
  • Compact Sound Systems
  • Precision Engineering Projects

Features and Benefits

  • Enhanced Power Efficiency: Structured to optimize power flow, ensuring minimal loss even during demanding operations.
  • High-Speed Performance: Apt for modern RF applications, benefiting from quick signal processing capabilities.
  • Environmental Tolerance: Manufactured to function over a vast range of conditions, safeguarding against voltage spikes and high temperatures.
  • Space-Saving Form Factor: Ideal for compact applications with its small footprint and versatile integration capacity.
  • Improved Thermal Stability: Maintains efficiency even under prolonged operations, preventing thermal breakdown.

Additional Details

The 2SC5812WG-01TR-E stands out with its amplified capacity for handling high-frequency applications. This sophisticated semiconductor is a go-to for engineers focused on bringing innovation to projects without compromising on performance. It offers a compelling balance between speed, efficiency, and reliability. Employing advanced heat dissipation technology, it operates impeccably well in varied environmental conditions. Its use in precision engineering projects underscores its reliability and technical prowess, making it indispensable for cutting-edge electronics. The 2SC5812WG-01TR-E promises enduring quality, excelling in delivering superior results even where space and energy conservation are critical factors. Industries that depend on high-frequency operations will find this a remarkably dependable component, facilitating high-speed switching and amplification tasks with effortless efficiency.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess