EN
  • EN
  • DE

2SD1974ESTL-E

Part No 2SD1974ESTL-E
Manufacturer Renesas Electronics America
Catalog Hard To Find
Description Silicon NPN Epitaxial
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1126396-2SD1974ESTL-E
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SD1974ESTL-E CAD Model

Description

The 2SD1974ESTL-E is a silicon NPN triple diffused power transistor manufactured by Renesas Electronics America. It is designed for high-power switching and amplification applications, offering high voltage and high current capabilities.

Applications:

  • Switching Regulators
  • DC-DC Converters
  • High-Power Amplifiers
  • Motor Control Circuits
  • Inverters

Features:

  • High Breakdown Voltage: High VCEO (Collector-Emitter Voltage) capability
  • High Current Capability: High IC (Collector Current) rating
  • Low Saturation Voltage: Reduces power dissipation
  • Fast Switching Speed: Suitable for high-frequency applications
  • High Power Dissipation: Capable of handling significant power levels
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards

Benefits:

  • High Efficiency: Low saturation voltage and fast switching speed minimize power losses.
  • Reliable Performance: Designed for stable operation under high-stress conditions.
  • Versatile Application: Suitable for a wide range of power electronic applications.
  • Compact Design: Facilitates integration into space-constrained environments.
  • Improved System Performance: Contributes to the overall efficiency and reliability of the system.

Additional Details:

The 2SD1974ESTL-E is typically packaged in a TO-3P or similar through-hole package. The typical VCEO is around 800V, and the continuous collector current (IC) is around 7A. The power dissipation (PC) is typically around 80W. The saturation voltage (VCE(sat)) is typically low, contributing to efficient operation. The transition frequency (fT) is typically around 10 MHz. The exact specifications may vary, so the Renesas datasheet should be consulted for precise values. The 'STL-E' suffix may indicate specific testing or screening levels. This transistor is often used in applications requiring high voltage and current handling capabilities.

You May Also Be Interested in

Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess