EN
  • EN
  • DE

2SD596-T1B-A

Part No 2SD596-T1B-A
Manufacturer Renesas Electronics America
Catalog Transistors (BJT) - Single
Description Trans GP BJT NPN 25V 0.7A Automotive 3-Pin Mini-Mold T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Collector Current (DC) 0.7(A)
Collector-Base Voltage 30(V)
Collector-Emitter Voltage 25(V)
Emitter-Base Voltage 5(V)
Frequency 170(MHz)
Power Dissipation 0.2(W)
Mounting Surface Mount
Operating Temp Range -55C to 150C
Package Type Mini Mold
Packaging Tape and Reel
Pin Count 3
Number of Elements 1
Operating Temperature Classification Military
Category Bipolar Power
Rad Hardened No
Transistor Polarity NPN
Win Source Part Number 095977-2SD596-T1B-A
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name 2SD596
Introduction Date December 24, 1998
ECCN EAR99
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian 2SD596-T1B-A CAD Model

Description

The 2SD596-T1B-A is a high-performance NPN bipolar junction transistor renowned for its reliability and efficiency in various electronic applications. This component is designed to handle substantial power levels, making it ideal for a wide range of uses in amplification and switching. Its robust construction ensures stability and longevity across different environments.

Key Features and Benefits

  • High Current Capacity: The 2SD596-T1B-A is designed to handle high currents up to its specified thresholds, making it suitable for demanding applications.
  • Excellent Switching Performance: With reduced saturation voltage and swift switching capabilities, it ensures efficient operation and minimal power loss.
  • Compact Package: The component comes in a compact package, simplifying the integration into various circuit designs.
  • Thermal Stability: It offers excellent thermal stability, which prolongs the device's lifespan under continuous usage.

Applications

  • Audio Amplifiers
  • Power Supply Circuits
  • Motor Driver Circuits
  • Switching Regulators
  • Pulse Width Modulated (PWM) Systems

Developed with precision, this transistor functions as a critical component in diverse projects requiring robust power handling and reliability. Its high current and voltage handling capabilities mean the 2SD596-T1B-A excels in environments requiring durable and efficient semi-conductor solutions. Whether used within consumer electronics or industrial applications, this transistor proves indispensable by delivering consistent performance.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
910+ $0.0635 $57.7850
2,225+ $0.0520 $115.7000
3,410+ $0.0508 $173.2280
4,765+ $0.0485 $231.1025
6,100+ $0.0474 $289.1400
8,110+ $0.0427 $346.2970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,628 pieces
MOQ: 910 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess