EN
  • EN
  • DE

2SJ329(05)-S5-AZ

Part No 2SJ329(05)-S5-AZ
Manufacturer Renesas Electronics America
Catalog Transistors - FETs, MOSFETs - RF
Description P-CHANNEL POWER MOSFET /
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr Renesas Electronics America Inc
Series *
Package Bulk
Product Status Obsolete
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.29.0095
Other Names 2156-2SJ329(05)-S5-AZ,RENRNS2SJ329(05)-S5-AZ
Standard Package 1
Win Source Part Number 1190603-2SJ329(05)-S5-AZ
Ultra Librarian 3D Model Ultra Librarian 2SJ329(05)-S5-AZ CAD Model

Description

The 2SJ329(05)-S5-AZ is a P-channel MOSFET designed for high-frequency power amplifier applications. Manufactured by Renesas Electronics America, this MOSFET is optimized for low on-resistance and high-speed switching, making it suitable for use in RF power amplifiers, high-efficiency DC-DC converters, and other high-performance applications.

Applications

  • RF power amplifiers
  • High-efficiency DC-DC converters
  • Switching regulators
  • Power management systems
  • Portable devices
  • Wireless communication equipment

Features

  • P-channel MOSFET
  • Low on-resistance (Rds(on))
  • High-speed switching
  • High input impedance
  • Low input capacitance
  • Surface mount package
  • RoHS compliant

Benefits

  • High efficiency: Low on-resistance minimizes power loss, resulting in high efficiency.
  • Fast switching speed: Enables high-frequency operation, suitable for RF applications.
  • Compact design: Surface mount package saves board space.
  • Improved performance: High input impedance and low input capacitance improve circuit performance.
  • Environmentally friendly: RoHS compliant, minimizing the environmental impact of hazardous substances.

Additional Details

The Renesas 2SJ329(05)-S5-AZ P-channel MOSFET is specifically designed for RF power amplifier applications, providing a combination of low on-resistance and high-speed switching characteristics. The device's low on-resistance reduces power dissipation, leading to improved efficiency. The high-speed switching capability allows for operation at high frequencies. It is commonly used in portable devices and wireless communication equipment where efficiency and performance are critical. Its surface-mount package facilitates automated assembly and minimizes board space. The static drain-source resistance is typically in the milliohm range, allowing for minimal voltage drop and heat generation. It requires appropriate gate drive circuitry to optimize its performance. The device is supplied in a standard surface-mount package, suitable for automated assembly processes.

You May Also Be Interested in

Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess