EN
  • EN
  • DE

2SK2415-Z-E1-AZ

Part No 2SK2415-Z-E1-AZ
Manufacturer Renesas Electronics America
Catalog JFETs (Junction Field Effect)
Description Mos Field Effect Transistor Switching N-Channel Power Mosfet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Renesas Electronics America
Win Source Part Number 159463-2SK2415-Z-E1-AZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name 2SK2415
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SK2415-Z-E1-AZ CAD Model

Description

Product Overview

The 2SK2415-Z-E1-AZ is an advanced N-channel MOSFET designed for high-performance electronic applications. Its superior efficiency and fast switching capabilities make it an ideal choice for engineers and technicians seeking reliability and performance in their designs.

Features and Benefits

  • Energy Efficiency: Engineered with low on-resistance to reduce power consumption and enhance overall energy efficiency.
  • Rapid Switching: Delivers excellent high-speed switching to support fast-changing electronic signals.
  • Robust Construction: Designed with durability in mind, offering a prolonged lifecycle for demanding applications.

Applications

  • Inverters: Widely used in inverter circuits where efficient power conversion is essential.
  • LED Drivers: Suitable for driving LEDs with precision and reliability, ensuring optimal performance in lighting applications.
  • Signal Amplification: Ideal for use in audio amplifier circuits, enhancing signal strength without compromising quality.

Additional Details

This MOSFET model integrates smoothly into a variety of electronic systems thanks to its versatile package design. The 2SK2415-Z-E1-AZ is crafted to withstand a broad range of ambient operating conditions, making it highly adaptable for both indoor and outdoor electronic applications. The device ensures device safety and integrity by incorporating high-avalanche capability, suitable for demanding environments. Adhering to necessary usage precautions ensures optimal functionality and longevity.

You May Also Be Interested in

Panasonic
Need more? Email Us
Rohm Semiconductor
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 40 V 10 mA 400 mW Surface Mount 8-SOIC
Need more? Email Us
Microchip Technology
JFET N-CH 40V TO18
Need more? Email Us
ON Semiconductor
NCH J-FET / JFET
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.6722
ON Semiconductor
JFET N-CH 40V TO92-3
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
920+ $0.0544 $50.0480
2,240+ $0.0447 $100.1280
3,465+ $0.0433 $150.0345
4,775+ $0.0419 $200.0725
6,175+ $0.0405 $250.0875
8,265+ $0.0363 $300.0195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 920 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess