EN
  • EN
  • DE

LP3892EMR-1.2/NOPB

Part No LP3892EMR-1.2/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 1.5A Fast-Response Ultra Low Dropout Linear Regulators | IC REG LIN 1.2V 1.5A 8SO PWRPAD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 1.2V
Maximum Dropout Voltage 0.55V at 1.5A
Output Current 1.5A
Current - Quiescent (Iq) 30μA
Maximum Supply Current 8mA
PSRR 80dB ~ 65dB (120Hz ~ 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-PowerSOIC
Supplier Device Package 8-SO PowerPad
Family Part Number LP3892
Manufacturer Pack Quantity 95
MSL Level 3 (168 Hours)
Win Source Part Number 1203626-LP3892EMR-1.2/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP3892EMR-1.2/NOPB CAD Model

Description

Product Overview: LP3892EMR-1.2/NOPB

The LP3892EMR-1.2/NOPB is a high-performance, low-dropout (LDO) linear voltage regulator produced by Texas Instruments (TI), a leader in semiconductor solutions. This robust regulator is designed to deliver a fixed output of 1.2 volts with an impressive output current of up to 1.5 amps, making it an ideal choice for a wide range of applications, from consumer electronics to industrial systems.

Key Features

  • Output Voltage: The device provides a precise 1.2V output, which is essential for stability in sensitive electronics.
  • High Output Current: With the capability to deliver up to 1.5A, this LDO can power more demanding circuits.
  • Low Dropout: The low dropout feature ensures efficient operation even when the input voltage is close to the output voltage, helping to maintain a stable power supply.
  • Thermal Shutdown: The built-in thermal shutdown protection safeguards the device against overheating, enhancing its reliability and lifespan.
  • Current Limit Protection: The current limit feature protects the regulator and the downstream components from damage due to excessive current.
  • Stable with Low-ESR Output Capacitors: The device remains stable with low equivalent series resistance (ESR) capacitors, allowing for the use of smaller, cost-effective components.

Applications

The LP3892EMR-1.2/NOPB is versatile and can be used in various applications, including:

  • Point-of-Load (POL) power supplies
  • Post-regulation for switching supplies
  • Consumer electronics such as set-top boxes and gaming consoles
  • Networking equipment like routers and switches
  • Computer peripherals and motherboards

Package and Quality

This device is available in a compact PSOP-8 package, which is suitable for space-constrained applications. It is also provided in a "No Pb" (lead-free) version, denoted by the "NOPB" suffix, reflecting TI's commitment to environmental sustainability. The LP3892EMR-1.2/NOPB is designed to meet the rigorous standards of the semiconductor industry, ensuring high quality and performance for critical applications.

For engineers and designers looking for a reliable power solution, the LP3892EMR-1.2/NOPB from Texas Instruments offers a blend of performance, efficiency, and protection features that make it an excellent choice for a myriad of power regulation scenarios.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3118 $51.7416
29+ $3.5379 $102.5991
44+ $3.4274 $150.8056
61+ $3.3168 $202.3248
78+ $3.2063 $250.0914
105+ $2.8746 $301.8330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess