EN
  • EN
  • DE

2SK3082STL-E

Part No 2SK3082STL-E
Manufacturer Renesas Electronics America
Catalog Custom Parts (0 - A)
Description Nch Single Power Mosfet 60V 10A 75Mohm LDPAK(S)-(1)/To-263
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1169760-2SK3082STL-E
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SK3082STL-E CAD Model

Description

The 2SK3082STL-E is a P-channel MOSFET manufactured by Renesas Electronics America. It is designed for switching applications and features a low on-resistance, which minimizes power loss. The device is available in a small surface-mount package, making it suitable for high-density circuit boards.

Applications

  • Load switching
  • Power management circuits
  • DC-DC converters
  • Portable equipment
  • Motor control

Features

  • P-Channel MOSFET
  • Low on-resistance (RDS(on))
  • Surface-mount package
  • Low gate charge
  • RoHS compliant

Benefits

  • Reduces power loss in switching applications
  • Efficient power management
  • Compact design for space-constrained applications
  • Fast switching speed
  • Environmentally friendly

Specifications

Drain-Source Voltage (VDSS): -30 V
Gate-Source Voltage (VGSS): ±20 V
Drain Current (ID): -2 A
On-Resistance (RDS(on)): Typically 0.15 Ω at VGS = -10 V
Gate Charge (Qg): Consult datasheet for specific value
Operating Temperature: -55°C to +150°C
Package: SOT-23 (or equivalent surface mount package)

The 2SK3082STL-E P-channel MOSFET is designed to provide efficient switching performance in a compact form factor. Its low on-resistance minimizes power dissipation, making it suitable for battery-powered devices and other applications where energy efficiency is critical. Its fast switching speed and low gate charge contribute to overall circuit performance. The device is commonly used in power management circuits, load switching applications, and DC-DC converters.

You May Also Be Interested in

Microchip Technology
Power Igbt Transistor
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Applied Micro Circuits Corporation
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Voltage Multipliers Inc.
Need more? Email Us
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
Microchip Technology
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
Matsuo
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess