EN
  • EN
  • DE

2SK3224ZE1AZ

Part No 2SK3224ZE1AZ
Manufacturer Renesas Electronics America
Catalog Transistors - FETs, MOSFETs - RF
Description Switching N-Channel Power Mosfet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1037753-2SK3224ZE1AZ
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SK3224ZE1AZ CAD Model

Description

The 2SK3224ZE1AZ is a silicon N-channel MOSFET from Renesas Electronics America, specifically designed for RF power amplifier applications. This transistor is engineered for high-frequency signal amplification, particularly in wireless communication and broadcasting equipment. It offers a blend of high gain, low noise, and effective power handling, making it a valuable component in demanding RF environments.

Applications

  • RF Power Amplifiers for Wireless Communication
  • Broadcasting Transmitters
  • High-Frequency Oscillators
  • Radar Systems
  • Satellite Communication Equipment

Features

  • N-Channel MOSFET
  • High Gain at RF Frequencies
  • Low Noise Figure
  • High Power Output
  • Excellent Linearity

Benefits

  • Enables efficient and clean amplification of RF signals
  • Improves signal-to-noise ratio in receiver systems
  • Enhances the range and reliability of wireless communication
  • Reduces distortion in amplified signals
  • Offers stable performance under varying operating conditions

Technical Specifications

The 2SK3224ZE1AZ features a high drain-source voltage (VDS) rating, ensuring safe operation in high-power circuits. Its low gate capacitance allows for faster switching speeds, crucial for high-frequency applications. It's designed with optimal thermal resistance for effective heat dissipation to maintain stable performance. The specific VDS, ID, and other parameters can be found in the Renesas datasheet for this part. The packaging is optimized for efficient heat transfer and easy integration into RF circuit designs.

The 2SK3224ZE1AZ's robust design and optimized parameters make it an excellent choice for engineers designing high-performance RF amplification stages. Its reliability and efficiency contribute to the overall performance and longevity of the wireless communication and broadcasting equipment in which it is implemented.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess