EN
  • EN
  • DE

CPH3438

Part No CPH3438
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Transistors - FETs, MOSFETs - RF
Description General-Purpose Switching Device Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1162947-CPH3438
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CPH3438 CAD Model

Description

The CPH3438 is a P-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by SANYO Semiconductor (now ON Semiconductor). It's designed for load switching and power management applications, offering low on-resistance and a compact package for space-constrained designs. The device is suitable for use in portable devices and other applications requiring efficient power control.

Applications:

  • Load switching in portable electronics (smartphones, tablets, laptops)
  • Power management circuits
  • Battery protection
  • DC-DC converters
  • Solid-state relays
  • Analog switches

Features:

  • P-Channel MOSFET: Provides high-side switching capability.
  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Low Gate Charge: Enables fast switching speeds.
  • Small Surface Mount Package: Suitable for high-density circuit boards.
  • Lead-Free: Compliant with RoHS environmental standards.
  • High Avalanche Energy: Provides robustness against transient voltage spikes.

Benefits:

  • Improved Power Efficiency: Low on-resistance reduces power dissipation and extends battery life in portable devices.
  • Faster Switching Speeds: Low gate charge allows for quick turn-on and turn-off, improving performance in switching applications.
  • Reduced Board Space: Compact package allows for higher component density.
  • Increased Reliability: Robust design ensures stable performance in various operating conditions.
  • Simplified Assembly: Surface-mount package simplifies the manufacturing process.
  • Environmentally Friendly: Lead-free construction contributes to a cleaner environment.

Additional Details:

The CPH3438 typically has a drain-source voltage (VDS) rating of -30V, a continuous drain current (ID) rating of approximately -2A to -3A (depending on the datasheet and operating conditions), and a gate-source voltage (VGS) rating of ±20V. The on-resistance (RDS(on)) is typically between 100 mΩ and 200 mΩ at VGS = -10V. It is commonly packaged in a small surface-mount package such as SOT-23 or similar. The operating temperature range is generally -55°C to +150°C. This MOSFET is designed to provide efficient and reliable switching performance in various low-power applications.

You May Also Be Interested in

Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess