EN
  • EN
  • DE
  • IT

4RCD0229KB1ATG

Part No 4RCD0229KB1ATG
Manufacturer Renesas Electronics America
Catalog Clock/Timing - Application Specific
Description RDIMM  /  Memory, DDR4 IC 1MHz Output 253-FCCSP (8x13.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Application Specific
Mfr Renesas Electronics America Inc
Package Tray
Main Purpose Memory, DDR4
Frequency - Max 1MHz
Voltage - Supply 1.2V
Mounting SMD (SMT)
Package / Case 253-LFBGA, FCCSP
Supplier Device Package 253-FCCSP (8x13.5)
Base Product Number 4RCD0229
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 800-4046,-800-4046
Standard Package 170
Win Source Part Number 1038912-4RCD0229KB1ATG
Ultra Librarian 3D Model Ultra Librarian 4RCD0229KB1ATG CAD Model

Description

The Renesas Electronics America 4RCD0229KB1ATG is an integrated circuit that belongs to the Clock/Timing - Application Specific category.

  • Category: Clock/Timing - Application Specific
  • Frequency: 1MHz
  • Voltage Supply: 1.2V
  • Win Source Part Number: 1038912
  • Packaging: Tray
  • Standard Package: 170

You May Also Be Interested in

Renesas Electronics America
IC CLOCK PC LOW POWER 48-QFN / IC Output
Lowest to $3.6557
Texas Instruments
IC DIRECT RAMBUS CLK GEN 16TSSOP
Need more? Email Us
Renesas Electronics America
IC CLOCK MANANGEMENT / IC Output
Need more? Email Us
Maxim Integrated
IC CCD CLOCK DRIVER WLP / IC Output
Need more? Email Us
Harris Corporation
CLOCK GENERATOR
Need more? Email Us
Texas Instruments
IC DIRECT RAMBUS CLK GEN 24-QSOP
Lowest to $2.8160
Analog Devices Inc.
IC RECOVER CLOCK/DATA 48-LFCSP
Lowest to $26.7133
Renesas Electronics America
IC TIMING CLOCK / IC Output
Need more? Email Us
Semtech Corporation
IC SETS TIMER SONET 64LQFP
Lowest to $34.6944

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0813 $65.4065
13+ $10.7334 $139.5342
19+ $10.3980 $197.5620
26+ $10.0625 $261.6250
34+ $9.7273 $330.7282
45+ $8.7209 $392.4405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess