EN
  • EN
  • DE

74LV1GT126AVSE-E

Part No 74LV1GT126AVSE-E
Manufacturer Renesas Electronics America
Catalog OEM Parts (0 - 9)
Description Uni-Logic 74LV-A LVT-A 1G/1GW/2G Series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1040541-74LV1GT126AVSE-E
Categories OEM Parts(0-9)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74LV1GT126AVSE-E CAD Model

Description

The 74LV1GT126AVSE-E is a single buffer/driver with a 3-state output manufactured by Renesas Electronics America. It belongs to the 74LV family of logic gates, known for its low-voltage operation and high-speed performance. The 3-state output allows the device to be either high, low, or high-impedance, enabling it to be used in bus-oriented systems.

Applications

  • Bus Buffers
  • Line Drivers
  • Memory Addressing
  • Data Multiplexing
  • Signal Isolation
  • Logic Level Shifting
  • General Purpose Logic

Features

  • Single Buffer/Driver: Contains one buffer/driver gate.
  • 3-State Output: Allows the output to be high, low, or high-impedance.
  • Low Voltage Operation: Operates from 1.65V to 5.5V.
  • High-Speed Performance: Offers fast propagation delays.
  • Low Power Consumption: Minimizes power usage.
  • Small Package: Available in a compact package for space-constrained applications.
  • Wide Operating Temperature Range: Operates over a wide temperature range.

Benefits

  • Improved System Performance: High-speed performance enhances system speed.
  • Reduced Power Consumption: Low power consumption minimizes energy usage.
  • Flexible System Design: 3-state output allows for versatile system designs.
  • Simplified Bus Interface: Facilitates easy interfacing to bus systems.
  • Space-Saving Design: Small package allows for compact circuit designs.
  • Reliable Operation: Wide operating temperature range ensures reliable performance in various environments.

Additional Details

The 74LV1GT126AVSE-E features an output enable (OE) input that controls the 3-state output. When OE is high, the output is enabled, and the buffer/driver operates normally. When OE is low, the output is in a high-impedance state. The device conforms to the LV (Low Voltage) logic family specifications, providing compatibility with other LV and CMOS devices. Datasheets provide detailed timing characteristics, voltage levels, and other critical parameters necessary for proper implementation. The device is designed for surface mount technology (SMT) and suitable for various digital applications.

You May Also Be Interested in

TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Everlight Electronics Co Ltd
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess