EN
  • EN
  • DE

74LVC139FPEL

Part No 74LVC139FPEL
Manufacturer Renesas Electronics America
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1173825-74LVC139FPEL
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVC139FPEL CAD Model

Description

The 74LVC139FPEL is a high-speed, low-power dual 2-to-4 line decoder/demultiplexer manufactured by Renesas Electronics. It's designed for applications requiring decoding or demultiplexing functions with minimal signal propagation delay and low power consumption.

Applications:

  • Memory Chip Select Decoding
  • Address Decoding in Microprocessor Systems
  • Data Routing
  • Demultiplexing Applications
  • LED Display Drivers
  • Logic Circuitry in Digital Systems
  • Industrial Control Systems

Features:

  • Dual 2-to-4 Line Decoder/Demultiplexer: Provides two independent decoding circuits in a single package.
  • Low Voltage Operation: Operates from 1.65V to 3.6V, making it suitable for low-power applications.
  • High Speed: Offers typical propagation delay times of less than 5 ns.
  • Low Power Consumption: Minimizes power dissipation in battery-powered devices.
  • Output Enable Control: Allows for cascading multiple devices for larger decoding schemes.
  • Schmitt-Trigger Action: Improves noise immunity on input signals.
  • Wide Operating Temperature Range: Functions reliably over a broad temperature range.

Benefits:

  • Simplified Circuit Design: Reduces the number of components needed for decoding functions.
  • Improved System Performance: High-speed operation minimizes delays in digital circuits.
  • Extended Battery Life: Low power consumption extends the operational time of battery-powered devices.
  • Enhanced Noise Immunity: Schmitt-trigger inputs provide reliable operation in noisy environments.
  • Flexibility: Suitable for a wide range of applications due to its versatile functionality.

Additional Details:

The 74LVC139FPEL is available in a surface-mount package, facilitating automated assembly. Each decoder/demultiplexer has two select inputs and an enable input. When the enable input is high, all outputs are forced high, regardless of the select inputs. When the enable input is low, the outputs are decoded based on the state of the select inputs. Detailed timing diagrams and truth tables are available in the device datasheet. Proper decoupling capacitors are recommended for stable operation.

You May Also Be Interested in

Voltage Multipliers Inc.
Need more? Email Us
Amd
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Xilinx Inc.
Need more? Email Us
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess