EN
  • EN
  • DE

8N4Q001KG-0092CDI

Part No 8N4Q001KG-0092CDI
Manufacturer Renesas Electronics America
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 148.5MHz, 148.351648MHz, 74.25MHz, 74.175824MHz 10-CLCC (7x5)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators
Mfr Renesas Electronics America Inc
Series FemtoClock® NG
Package Tray
Type Clock Oscillator
Frequency 148.5MHz, 148.351648MHz, 74.25MHz, 74.175824MHz
Voltage - Supply 3.135V ~ 3.465V
Current - Supply 160 mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 10-CLCC
Supplier Device Package 10-CLCC (7x5)
Mounting SMD (SMT)
Base Product Number 8N4Q001
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names IDT8N4Q001KG-0092CDI-ND,IDT8N4Q001KG-0092CDI
Standard Package 364
Win Source Part Number 1027732-8N4Q001KG-0092CDI
Ultra Librarian 3D Model Ultra Librarian 8N4Q001KG-0092CDI CAD Model

Description

The 1027732-8N4Q001KG-0092CDI is a FemtoClock NG Clock Oscillator from Renesas Electronics America Inc.

  • Manufacturer: Renesas Electronics America Inc.
  • Type: FemtoClock NG Clock Oscillator
  • Function: Programmable Timer and Oscillator
  • Frequency: 148.5MHz, 148.351648MHz, 74.25MHz, and 74.175824MHz
  • Voltage Supply: 3.135V to 3.465V
  • Current Supply: 160mA
  • Package: 10-CLCC
  • Temperature Range: -40°C to 85°C
  • Applications: Clock and Timing
  • Packaging: Tray
  • Standard Package: 364
  • ECCN: EAR99

You May Also Be Interested in

Analog Devices Inc.
IC TRPL DELAY LOCK LOOP 48-LFCSP / IC 85MHz 48-LFCSP-VQ (7x7)
Need more? Email Us
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Texas Instruments
IC OSC CLOCK 156.25MHZ 6QFM / Clock Oscillator IC 156.25MHz 6-QFM (5x3.2)
Lowest to $21.3427
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $21.2239
Analog Devices Inc.
TIMERBLOX: LONG TIMER, L FREQ OS / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $11.7294
Infineon Technologies
IC OSC XTAL PROG / IC
Need more? Email Us
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
ON Semiconductor
IC OSC XTAL DUAL FREQ 6-CLCC / Oscillator, Crystal IC 133.33MHz, 137.93MHz 6-CLCC (7x5)
Need more? Email Us
Maxim Integrated
IC OSC CLOCK 250MHZ 10-LCCC / Clock Oscillator IC 250MHz 10-LCCC (5x3.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess