EN
  • EN
  • DE

BCR08AM-12A#B00

Part No BCR08AM-12A#B00
Manufacturer Renesas Electronics America
Catalog Triacs
Description TRIAC SENS GATE 600V 0.8A TO92-3 / TRIAC 600V 8A 3-Pin TO-92 Bag
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Renesas Electronics America
Packaging Tube
Triac Type Logic - Sensitive Gate
Voltage - Off State 600V
Current - On State (It (RMS)) (Maximum) 800mA
Voltage - Gate Trigger (Vgt) (Maximum) 2V
Current - Non Rep. Surge 50, 60Hz (Itsm) 8A @ 60Hz
Current - Gate Trigger (Igt) (Maximum) 5mA
Configuration Single
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA)
Manufacturer Package TO-92-3
Win Source Part Number 769791-BCR08AM-12A#B00
Popularity Medium
Supply and Demand Status Limited
Family Name BCR08AM-12A
Introduction Date August 05, 2004
ECCN EAR99
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian BCR08AM-12A#B00 CAD Model

Description

The BCR08AM-12A#B00 is a silicon gate thyristor manufactured by Renesas Electronics. It is designed for AC power control applications, such as lighting control, motor speed control, and temperature control.

Applications:

  • Lighting control (dimmers)
  • Motor speed control
  • Temperature control (e.g., in ovens or heaters)
  • Solid-state relays
  • AC power switching

Features:

  • High surge current capability
  • Low on-state voltage
  • High blocking voltage
  • Sensitive gate triggering
  • Isolated mounting base

Benefits:

  • Enables precise control of AC power
  • Provides reliable switching performance
  • Reduces power dissipation due to low on-state voltage
  • Offers protection against voltage spikes
  • Simplifies circuit design with sensitive gate triggering

Technical Specifications:

The BCR08AM-12A#B00 has a repetitive peak off-state voltage (VDRM) and repetitive peak reverse voltage (VRRM) of 600V. Its on-state RMS current (IT(RMS)) is 8A, and its surge on-state current (ITSM) can reach up to 80A. The gate trigger current (IGT) is typically around 5mA, ensuring easy triggering. It is available in an isolated TO-220 package, which allows for direct mounting onto a heatsink to manage heat dissipation. This device operates reliably over a temperature range of -40°C to +125°C.

This thyristor is frequently used in industrial and consumer applications where accurate and dependable AC power control is necessary. Its high surge current capability makes it robust against transient voltage conditions, while its low on-state voltage improves energy efficiency. The sensitive gate triggering reduces the complexity of the control circuitry, making it easier to implement in various applications.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Mitsubishi
Lowest to $11.6343
Littelfuse Inc.
TRIAC ALTERNISTOR 400V 25A TO220
Need more? Email Us
Renesas Electronics America
Triac Medium Power Use / TRIAC 700V 120A 3-Pin(3+Tab) TO-220FN Tube
Lowest to $1.0095
Renesas Electronics America
TRIAC 600V 16A
Lowest to $2.3539
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 8A TO251
Need more? Email Us
Renesas Electronics America
TRIAC 600V 12A
Lowest to $9.2931
Renesas Electronics America
Triac Low Power Use / TRIAC 600V 2A(RMS) 10A 3-Pin(3+Tab) TO-220F
Need more? Email Us
Renesas Electronics America
Triac Medium Power Use / TRIAC 600V 200A 3-Pin(3+Tab) TO-220
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess