EN
  • EN
  • DE

BCR8KM-14LA

Part No BCR8KM-14LA
Manufacturer Renesas Electronics America
Catalog Triacs
Description Triac Medium Power Use
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1152398-BCR8KM-14LA
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BCR8KM-14LA CAD Model

Description

The BCR8KM-14LA is a triac manufactured by Renesas Electronics America. Triacs are three-terminal AC switches that are triggered into conduction by a current pulse at the gate terminal. They are commonly used for controlling AC power to a load, such as in light dimmers, motor speed controls, and solid-state relays. This particular triac is part of the BCR series, known for its robust performance and reliability in AC power control applications.

Applications

  • Light dimmers: Used for adjusting the brightness of lighting in residential and commercial settings.
  • Motor speed controls: Used in appliances like fans, washing machines, and power tools to control motor speed.
  • Solid-state relays (SSRs): Provides the switching function in SSRs for controlling AC loads in industrial and automation systems.
  • Heater controls: Used in electric heaters and ovens to regulate temperature.
  • AC power switching: General-purpose switching of AC power in various consumer and industrial applications.

Features

  • High blocking voltage: Able to withstand high voltage in the off-state, ensuring safe operation.
  • Low on-state voltage: Minimizes power loss and heat generation during conduction.
  • High surge current capability: Designed to handle transient current surges without damage.
  • Sensitive gate triggering: Requires a relatively small gate current for triggering, making it compatible with various control circuits.
  • Insulated type: Provides electrical isolation between the terminals and the mounting base for enhanced safety.

Benefits

  • Efficient AC power control: Provides precise and energy-efficient control of AC power to connected loads.
  • Reliable switching performance: Delivers consistent and reliable switching over its operational lifespan.
  • Simplified circuit design: Easy to integrate into various circuit designs due to its sensitive gate triggering.
  • Reduced power consumption: Low on-state voltage leads to reduced power dissipation and improved energy efficiency.
  • Enhanced safety: High blocking voltage and surge current capability ensure safer operation in demanding environments.

Additional Details

The BCR8KM-14LA typically features a blocking voltage of 700V and an on-state current rating of 8A. The gate trigger current is relatively low, making it suitable for a variety of control circuits. It is often available in a TO-220 insulated package. The 'LA' likely indicates a specific lead forming or other package characteristic.

You May Also Be Interested in

Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 600V 12A TO220AB
Lowest to $0.9013
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
ALTNSTR 400V 6A 35-35-35 MA TO22 / TRIAC Alternistor - Snubberless 400 V 6 A Through Hole TO-220AB
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 16A TO220AB
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 8A TO220AB
Lowest to $0.3234
Littelfuse Inc.
TRIAC SENS GATE 400V 4A TO220
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC INT TRIGGER 600V 12A TO220 / TRIAC Internally Triggered 600 V 12 A Through Hole TO-220 Isolated Tab
Lowest to $1.9496

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,490 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess