EN
  • EN
  • DE

DF71253N50FPV

Part No DF71253N50FPV
Manufacturer Renesas Electronics America
Catalog OEM Parts (C - E)
Description IC Mcu 32 Bit 128KB Flash 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 50 µs
Mounting SMD (SMT)
Case / Package LQFP
Density 1 Mb
Frequency 50 MHz
Interface SCI, UART
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Memory Size 128 kB
Memory Type FLASH
Min Operating Temperature -20 °C
Min Supply Voltage 4 V
Mount Surface Mount
Number of I/Os 37
Number of Pins 48
Number of Timers/Counters 8
Operating Supply Voltage 5 V
Oscillator Type External
Peripherals POR, PWM, WDT
RAM Size 8 kB
REACH SVHC No SVHC
RoHS Compliant
Termination SMD/SMT
Win Source Part Number 1004350-DF71253N50FPV
Categories OEM Parts(C-E)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DF71253N50FPV CAD Model

Description

The Renesas DF71253N50FPV microcontroller is a 128 kB FLASH memory type with a frequency of 50 MHz.

  • Package: 48 pins
  • Mounting Type: SMD (SMT) technology
  • Operating Supply Voltage: 5V
  • Interface: SCI and UART
  • Peripherals: POR, PWM, and WDT
  • RAM Size: 8 kB
  • Oscillator Type: external
  • Density: 1 Mb
  • Maximum Operating Temperature: 85 °C
  • Lead-Free: lead-free
  • RoHS Compliant: RoHS compliant

You May Also Be Interested in

TDK Corporation
Lowest to $0.0114
TDK Corporation
Lowest to $0.2041
ON Semiconductor
Need more? Email Us
TDK Corporation
Lowest to $0.0266
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.2541 $60.5082
5+ $24.8244 $124.1220
8+ $24.0483 $192.3864
10+ $23.2733 $232.7330
13+ $22.4971 $292.4623
18+ $20.1698 $363.0564
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess