The HA17358AFEL-E is a dual operational amplifier (op-amp) from Renesas Electronics America. It is designed for general-purpose amplification and signal conditioning applications, providing stable and reliable performance across a wide range of operating conditions.
Applications
- General-Purpose Amplification
- Signal Conditioning
- Active Filters
- Instrumentation Amplifiers
- Voltage Followers
Features
- Dual Operational Amplifier
- Low Input Bias Current
- Low Input Offset Voltage
- Wide Supply Voltage Range
- Short Circuit Protection
- Operating Temperature Range: -40°C to +85°C
- Operating Voltage: ±2V to ±16V
Benefits
- Versatile Amplifier for Various Applications
- High Accuracy and Stability
- Simplified Circuit Design
- Protection Against Short Circuits
- Reliable Performance in Harsh Environments
Additional Details
The HA17358AFEL-E can operate with both single and dual power supplies. It is commonly used in analog signal processing circuits, instrumentation, and control systems. The datasheet provides detailed specifications on input and output voltage ranges, bandwidth, and other performance parameters. Proper decoupling capacitors should be used to ensure stable operation.