EN
  • EN
  • DE

HD6413004F16V

Part No HD6413004F16V
Manufacturer Renesas Electronics America
Catalog Custom Parts (E - I)
Description 16-bit Microcontrollers with Embedded 512KB Flash Microcomputer (Non Promotion)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package PQFP
Interface SCI
Max Frequency 16 MHz
Max Operating Temperature 75 °C
Memory Type ROMless
Min Operating Temperature -20 °C
Number of Pins 80
Number of Programmable I/O 21
Number of Timers/Counters 5
Operating Supply Voltage 5 V
Radiation Hardening No
RAM Size 2 kB
RoHS Compliant
Watchdog Timer Yes
Win Source Part Number 1201073-HD6413004F16V
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HD6413004F16V CAD Model

Description

The Renesas Electronics America electronic component with the Win Source Part Number 1201073-HD6413004F16V is a custom part that has a RAM size of 2 kB and an operating supply voltage of 5 V.

  • Win Source Part Number: 1201073-HD6413004F16V
  • RAM Size: 2 kB
  • Operating Supply Voltage: 5 V
  • Maximum Frequency: 16 MHz
  • Watchdog Timer: Yes
  • Number of Programmable I/O: 21
  • Timers/Counters: 5
  • Minimum Operating Temperature: -20 °C
  • Maximum Operating Temperature: 75 °C
  • Manufacturer: Renesas Electronics America

You May Also Be Interested in

Diodes Incorporated
CRYSTAL 25.0000MHZ 6PF SMD / 25 MHz ±30ppm Crystal 6pF 150 Ohms 4-SMD, No Lead
Lowest to $0.5821
Fairchild/ON Semiconductor
Need more? Email Us
IBM
Need more? Email Us
ON Semiconductor
IGBT TRENCH/FS 1200V 80A TO264-3 / IGBT Trench Field Stop 1200 V 80 A 391 W Through Hole TO-264-3
Lowest to $8.1612
STMicroelectronics
RISC Microprocessor, 32-Bit, 20MHz, CMOS, CPGA84
Need more? Email Us
Intel
Atom™ Processor C2558 (2M Cache, 2.40 GHz) FC-BGA13E, Tray
Need more? Email Us
Hynix Semiconductor
Need more? Email Us
ABB Embedded Power
07DC92R3101 Digital I/o Module
Need more? Email Us
Fairchild/ON Semiconductor
French Electronic Distributor since 1988
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9339 $65.6034
13+ $8.9715 $116.6295
20+ $8.6911 $173.8220
28+ $8.4107 $235.4996
36+ $8.1304 $292.6944
48+ $7.2894 $349.8912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess