EN
  • EN
  • DE

HD64F2138AFA20

Part No HD64F2138AFA20
Manufacturer Renesas Electronics America
Description Renesas 16-Bit Single-Chip Microcomputer H8S Family/H8S/2100 Series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1179335-HD64F2138AFA20
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HD64F2138AFA20 CAD Model

Description

The Renesas HD64F2138AFA20 is a microcontroller unit (MCU) belonging to the H8/2000 series, known for its versatile applications in embedded systems. This 16-bit microcontroller is designed for real-time control and processing tasks, offering a balance between performance, memory capacity, and peripheral integration.

Applications

  • Industrial Control Systems: Utilized in PLCs (Programmable Logic Controllers), motor control systems, and process automation equipment, providing precise control and monitoring capabilities.
  • Consumer Electronics: Implemented in a variety of consumer devices such as home appliances, remote controls, and audio/video equipment, offering control and interface functionalities.
  • Automotive Systems: Integrated into dashboard controllers, engine management systems, and other automotive electronic modules, managing various vehicle functions.
  • Communication Equipment: Employed in modems, routers, and networking devices, providing data processing and control features for communication protocols.

Features

  • 16-Bit CPU: Provides efficient data processing and control capabilities, suitable for real-time applications.
  • On-Chip Memory: Features both ROM (Read-Only Memory) for program storage and RAM (Random Access Memory) for data manipulation. Specific memory sizes vary with configuration.
  • Timers: Equipped with multiple timers/counters for generating precise timing signals, controlling external devices, and measuring intervals.
  • Serial Communication Interfaces: Supports UART (Universal Asynchronous Receiver/Transmitter), SCI (Serial Communication Interface) and other serial interfaces for communication with other devices or systems.
  • I/O Ports: Offers a range of general-purpose input/output (GPIO) ports for interfacing with external hardware and sensors.
  • A/D Converter: Includes an Analog-to-Digital converter for interfacing with analog sensors and converting analog signals to digital data.
  • Interrupt Controller: Manages interrupt requests from various peripherals and external sources, providing real-time responsiveness.

Benefits

  • Real-Time Performance: 16-bit architecture and optimized instruction set enable quick response times in real-time control applications.
  • Integrated Peripherals: On-chip peripherals reduce the need for external components, simplifying system design and lowering overall cost.
  • Flexible I/O: Variety of I/O ports allows for easy interfacing with a wide range of external devices and sensors.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered and energy-efficient applications.
  • Robust Design: Renesas microcontrollers are known for their reliability and robust performance in various operating conditions.

Additional Details

The HD64F2138AFA20 typically operates with a specific supply voltage (e.g., 5V) and clock frequency (e.g., 20MHz). Verify the datasheet for the exact values. It is typically packaged in a surface-mount package (e.g., QFP) for PCB mounting. The microcontroller's instruction set includes arithmetic, logical, and bit manipulation instructions, allowing the implementation of complex control algorithms. Development requires programming tools and a development environment that supports the H8/2000 series architecture for software development and debugging. Features such as the watchdog timer and power-down modes enhance system reliability and power efficiency.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $136.1250 $136.1250
2+ $131.5875 $263.1750
3+ $117.9749 $353.9247
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 162 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess