EN
  • EN
  • DE

HD74HC245-T(ELL-E)

Part No HD74HC245-T(ELL-E)
Manufacturer Renesas Electronics America
Catalog Transistors - FETs, MOSFETs - RF
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1152783-HD74HC245-T(ELL-E)
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HD74HC245-T(ELL-E) CAD Model

Description

The HD74HC245-T(ELL-E) is an octal bus transceiver with 3-state outputs manufactured by Renesas Electronics America. This device belongs to the HD74HC series, which is known for its high-speed CMOS logic and TTL compatibility. The '245' indicates that this is a transceiver designed to transmit and receive data between two buses. The '(ELL-E)' suffix typically indicates specific packaging and environmental compliance details.

Applications

  • Bus Interfacing: Used to interface between two buses in a digital system.
  • Data Buffering: Employed as a buffer to isolate and protect data lines.
  • Memory Interfacing: Used to interface memory devices with a microprocessor or microcontroller.
  • I/O Port Expansion: Suitable for expanding the number of I/O ports in a microcontroller system.
  • Bi-Directional Data Transfer: Supports bi-directional data transfer between two systems.

Features

  • Octal Transceiver: Provides eight channels for simultaneous data transfer.
  • 3-State Outputs: Offers 3-state outputs, allowing for bus isolation when the device is disabled.
  • High-Speed Operation: Operates at high speeds, suitable for fast data transfer applications.
  • TTL Compatible Inputs: Inputs are compatible with TTL (Transistor-Transistor Logic) voltage levels.
  • Wide Operating Voltage Range: Operates over a wide voltage range, typically from 2V to 6V.
  • Low Power Dissipation: Minimizes power consumption for energy-efficient operation.
  • Surface Mount Package: Comes in a surface mount package for easy integration into circuit boards.

Benefits

  • Efficient Bus Interfacing: Provides efficient data transfer between two buses.
  • Bus Isolation: 3-state outputs allow for bus isolation when the device is disabled.
  • High-Speed Data Transfer: High-speed operation enables fast data transfer.
  • Flexible Voltage Operation: Wide operating voltage range allows for use in various systems.
  • Energy-Efficient Operation: Low power dissipation reduces energy consumption.

Additional Details

The HD74HC245-T(ELL-E) has a direction control input (DIR) that determines the direction of data transfer. The output enable input (OE) controls the state of the outputs. When OE is high, the outputs are in a high-impedance state. Detailed specifications, including timing parameters, electrical characteristics, and package dimensions, can be found in the Renesas datasheet for the HD74HC245. The 'T(ELL-E)' suffix usually denotes specific packaging or environmental compliance details (e.g., tape and reel packaging for automated assembly, or lead-free construction).

You May Also Be Interested in

Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess