EN
  • EN
  • DE

HD74HC541FPVEL

Part No HD74HC541FPVEL
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824777-HD74HC541FPVEL
Ultra Librarian 3D Model Ultra Librarian HD74HC541FPVEL CAD Model

Description

The HD74HC541FPVEL is a high-speed CMOS octal buffer/line driver with 3-state outputs from Renesas Electronics. It is part of the HC (High-speed CMOS) logic family, offering improved speed and low power consumption. The device features eight non-inverting buffers with a common output enable (OE) input. When OE is low, the outputs are enabled, and the device acts as a buffer; when OE is high, the outputs are in a high-impedance (off) state.

Applications:

  • Memory Interfacing: Buffering address and data lines in memory systems.
  • Data Bus Driving: Driving high-capacitance data buses.
  • Address Decoding: Buffering address lines for address decoders.
  • I/O Port Expansion: Expanding I/O capabilities of microcontrollers and microprocessors.
  • Backplane Driving: Driving signals on backplanes in computer and communication systems.

Features:

  • Octal Buffer/Line Driver: Eight non-inverting buffers in a single package.
  • 3-State Outputs: Allows for connection to a shared bus.
  • High Speed Operation: Fast propagation delay for high-frequency operation.
  • Low Power Consumption: Reduces power dissipation.
  • Wide Operating Voltage Range: Operates from 2V to 6V.
  • High Output Drive Capability: Can drive high-capacitance loads.
  • High Noise Immunity: Provides stable operation in noisy environments.
  • CMOS Technology: Offers excellent noise margin and low power dissipation.
  • Package: SOP-20 (Small Outline Package)

Benefits:

  • Increased Drive Capability: Allows for driving multiple loads or high-capacitance buses.
  • Bus Isolation: The 3-state outputs allow for isolating sections of a bus.
  • High-Speed Performance: Suitable for high-frequency applications.
  • Reduced Power Consumption: Conserves power in battery-operated devices.
  • Simplified System Design: Reduces component count and board space.

Additional Details:

The HD74HC541FPVEL is typically used in applications requiring buffering or driving signals with high current or capacitive loads. The 'FPVEL' likely refers to a specific package type and environmental compliance. Detailed electrical characteristics, including input/output voltage levels, current drive capabilities, and timing parameters, are available in the Renesas datasheet for the HD74HC541 series. The datasheet also includes information on absolute maximum ratings, recommended operating conditions, and pinout diagrams.

You May Also Be Interested in

Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess