EN
  • EN
  • DE

HD74HCT541FP

Part No HD74HCT541FP
Manufacturer Renesas Electronics America
Catalog Custom Parts (E - I)
Description Hct Series 8-BIT Driver True Output PDSO20
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1162151-HD74HCT541FP
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HD74HCT541FP CAD Model

Description

The HD74HCT541FP is an octal buffer/line driver with 3-state outputs manufactured by Renesas Electronics America. This device is part of the HCT (High-speed CMOS, TTL compatible) logic family, combining the high speed of CMOS with TTL-compatible input thresholds. It is designed to improve both the performance and density of 3-state memory address drivers, clock drivers, and bus-oriented receivers and transmitters.

Applications

  • Memory address drivers
  • Clock drivers
  • Bus-oriented receivers
  • Bus-oriented transmitters
  • Microprocessor systems
  • Data communication systems

Features

  • High Speed Operation: Similar performance to LSTTL logic.
  • TTL Input Compatibility: Directly interfaces with TTL logic levels.
  • 3-State Outputs: Allows multiple devices to share a common bus.
  • Octal Configuration: Eight independent buffer/line drivers in a single package.
  • High Output Drive Capability: Can drive multiple TTL loads.
  • Low Power Dissipation: Characteristic of CMOS integrated circuits.

Benefits

  • Improved System Performance: High speed operation allows for faster data transfer and processing.
  • Simplified System Design: TTL compatible inputs simplify interfacing with existing TTL logic.
  • Increased System Flexibility: 3-state outputs allow for easy bus sharing.
  • Reduced Component Count: Octal configuration reduces the number of components needed.
  • Reduced Power Consumption: Low power dissipation improves energy efficiency.

Additional Details

The HD74HCT541FP comes in a 20-pin SOP (Small Outline Package). The device operates from a supply voltage of 4.5V to 5.5V. The 3-state outputs are controlled by two enable inputs (OE1 and OE2). When either of the enable inputs is high, all of the outputs are in the high-impedance state. When both enable inputs are low, the outputs reflect the state of the corresponding inputs. The typical propagation delay is in the range of nanoseconds, depending on the supply voltage and load capacitance. The operating temperature range is typically -40°C to +85°C.

The '541 is a non-inverting buffer. This means the output signal has the same polarity as the input signal.

You May Also Be Interested in

Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us
Greenlee Communications
Handle Assembly, Pump, Cable Termination
Need more? Email Us
Hitachi, Ltd
Contact for details
Need more? Email Us
Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us
CML Microcircuits
Baseband Signal Processor for TR
Need more? Email Us
Fuji Electric
Lowest to $8.1612
EM Microelectronic
13.56MHZ, COMPLIANT ISO 15693 AN / RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443
Azoteq (Pty) Ltd
3 CH, GPIO-SWIPE AND TAP ONLY /
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess