EN
  • EN
  • DE
  • IT

HIP2121FRTAZ

Part No HIP2121FRTAZ
Manufacturer Renesas Electronics America
Catalog PMIC - Gate Drivers
Description 100V, 2A Peak, High Frequency Half-Bridge Drivers with Adjustable Dead Time Control and PWM Input | IC HALF BRIDGE FET DRIVER 10TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America Inc.
Packaging Tube
Status Obsolete
Driven Configuration Half-Bridge
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage (V) 8V ~ 14V
Logic Voltage - VIL, VIH 1.4V, 2.2V
Current - Peak Output (Source, Sink) 2A, 2A
Input Type Inverting
High Side Voltage - Max (Bootstrap) 114V
Rise / Fall Time 10ns, 10ns
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package 10-WDFN Exposed Pad
Supplier Device Package 10-TDFN (4x4)
Family Part Number HIP2121
Manufacturer Pack Quantity 75
MSL Level 2 (1 Year)
Win Source Part Number 1180730-HIP2121FRTAZ
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HIP2121FRTAZ CAD Model

Description

The Renesas Electronics America Inc. HIP2121FRTAZ is a half-bridge N-channel MOSFET driver.

  • Channels: Two synchronous channels
  • Applications: Suitable for various applications such as DC-DC converters, motor drives, and power supplies.
  • Gate Type: N-channel MOSFET
  • Logic Voltage - VIL, VIH: 1.4V, 2.2V
  • Peak Output (source, sink): 2A, 2A
  • Rise/Fall Time: 10ns, 10ns
  • Operating Temperature: -55°C to 150°C
  • Package: 10-TDFN (4x4)

You May Also Be Interested in

ON Semiconductor
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $0.6757
Intersil Corporation
Synchronous Rectified Buck MOSFET Drivers
Lowest to $12.7652
Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 8SO
Lowest to $0.5360
Linear Technology
Power Output Stage Automatic Bias System
Lowest to $9.3600
Linear Technology
Dual 24V High-Side MOSFET Driver
Lowest to $7.3231
Diodes Incorporated
New Synchronous Rectifier Controller further improves power supply efficiency
Lowest to $1.0944
Diodes Incorporated
IC GATE DRV HALF-BRIDGE 8SO 2.5K
Lowest to $2.0841
Diodes Incorporated
IC GATE DRVR HIGH-SIDE 8SO
Lowest to $1.6079
ON Semiconductor
IC GATE DRVR HIGH-SIDE 14SOP
Lowest to $1.4811

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess