EN
  • EN
  • DE

ICS9LPRS511EGLF

Part No ICS9LPRS511EGLF
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Description IC Timing Ctrl Hub P4 64-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TFSOP
Input Crystal
Max Frequency 400 MHz
Maximum Operating Temperature 70 °C
Min Operating Temperature 0 °C
Mount Surface Mount
Number of Circuits 1
PLL Yes
RoHS Compliant
Win Source Part Number 1064268-ICS9LPRS511EGLF
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ICS9LPRS511EGLF CAD Model

Description

The ICS9LPRS511EGLF is a clock synthesizer manufactured by Renesas Electronics America, designed for applications that require precise clock signal generation and distribution. It is part of the company's portfolio of clock and timing solutions, intended to provide reliable and high-performance timing management.

Applications

  • Desktop PCs: Generating clock signals for motherboards and chipsets.
  • Notebook Computers: Providing timing signals for laptop components.
  • Embedded Systems: Used in various embedded computing platforms.
  • Graphics Cards: Supplying clock signals for GPUs and memory.
  • Networking Devices: Clock source for routers, switches, and network interfaces.

Features

  • Multiple Output Clocks: Provides several independent clock outputs.
  • Programmable Frequencies: Enables flexible configuration of output frequencies.
  • Low Jitter: Ensures clean and stable clock signals.
  • Spread Spectrum Clocking (SSC): Reduces electromagnetic interference (EMI).
  • Phase-Locked Loop (PLL): Integrated PLL for frequency synthesis.
  • Operating Voltage: Typically operates at 3.3V or 5V.
  • Package Type: Available in various package options, such as TSSOP and QFN.

Benefits

  • Improved System Performance: Stable clock signals enhance system reliability.
  • Reduced EMI: Spread spectrum clocking minimizes electromagnetic interference.
  • Flexibility: Programmable output frequencies allow adaptable system designs.
  • Simplified Design: Integrated solution reduces the number of discrete components.
  • Cost-Effective: Provides an efficient timing solution.
  • Enhanced Stability: PLL ensures consistent clock signals.

Additional Details

The ICS9LPRS511EGLF is particularly well-suited for applications where minimizing electromagnetic interference (EMI) is a concern. The integrated spread spectrum clocking (SSC) feature helps to reduce the amplitude of electromagnetic emissions, which aids in compliance with regulatory standards. The programmable output frequencies provide flexibility for designers to optimize clock signals for different system components. The low jitter performance helps maintain clock signal integrity, which is essential for high-speed data transfer and processing. This clock synthesizer is commonly used in computing and networking devices. Its design provides reliable performance, which makes it a popular choice among engineers. The integration of multiple clock outputs simplifies the system design and reduces the need for numerous discrete components. The PLL provides synchronization that is critical for reliable clock signal generation. Overall, its features make it versatile in various electronic products.

You May Also Be Interested in

Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Dell
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess