EN
  • EN
  • DE

IDT74FCT163245APAG

Part No IDT74FCT163245APAG
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Description Bus XCVR Dual 16-CH 3-ST 48-Pin TSSOP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TFSOP
Logic Function Translator
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Number of Bits 16
Number of Channels 2
Output Type Voltage
Propagation Delay 4.6 ns
RoHS Compliant
Win Source Part Number 1064600-IDT74FCT163245APAG
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT74FCT163245APAG CAD Model

Description

The IDT74FCT163245APAG is a 16-bit buffer/line driver with 3-state outputs manufactured by Renesas Electronics America. It's designed for high-speed data transmission applications where signal buffering and driving are required. The 3-state outputs allow for easy connection to a shared bus.

Applications

  • Data buffering in high-speed systems
  • Line driving for long-distance data transmission
  • Memory interface in computing systems
  • Bus interface in networking equipment
  • Signal isolation in sensitive circuits

Features

  • High-speed operation: Reduces propagation delay for faster data transfer.
  • 16-bit wide buffer: Handles a large number of data lines simultaneously.
  • 3-state outputs: Allows multiple devices to share the same bus.
  • Low ground bounce: Minimizes noise and signal distortion.
  • TTL compatible inputs: Compatible with a wide range of logic levels.
  • Available in surface-mount package: Simplifies board layout and assembly.

Benefits

  • Improved system performance: The high-speed operation allows for faster data transfer and reduced latency.
  • Increased system reliability: The low ground bounce minimizes noise and signal distortion.
  • Simplified system design: The 3-state outputs simplify bus arbitration and reduce component count.
  • Versatile application: Suitable for a wide range of data buffering and line driving applications.
  • Easy integration: Available in a surface-mount package for easy board assembly.

Additional Details

The IDT74FCT163245APAG operates on a 5V power supply. The device features a direction control input that determines the direction of data flow. The output enable input controls the 3-state outputs, allowing the device to be disabled and removed from the bus. The TTL compatible inputs ensure compatibility with a wide range of logic levels. Refer to the datasheet for detailed specifications, timing diagrams, and application notes. The buffer/line driver is ideal for use in high-speed digital systems where signal integrity and performance are critical.

You May Also Be Interested in

TT Electronics
Lowest to $6.0469
Samtec Inc.
CONN HEADER SMD 40POS 1MM / Connector Header Surface Mount 40 position 0.039" (1.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER SMD 12POS 1MM / Connector Header Surface Mount 12 position 0.039" (1.00mm)
Need more? Email Us
Eaton / Cutler Hammer
HKDB 65K Thermal/Mag Sealed Breaker-Reverse Feed 3 Pole 350A
Need more? Email Us
Panasonic
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Glenair, Inc.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1937 $58.7118
34+ $3.4410 $116.9940
52+ $3.3335 $173.3420
72+ $3.2259 $232.2648
93+ $3.1184 $290.0112
124+ $2.7958 $346.6792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess