EN
  • EN
  • DE

IDT92HD75B1X5NLGXYBX8

Part No IDT92HD75B1X5NLGXYBX8
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 979754-IDT92HD75B1X5NLGXYBX8
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT92HD75B1X5NLGXYBX8 CAD Model

Description

The IDT92HD75B1X5NLGXYBX8 is a high-definition audio codec from Renesas (formerly IDT). This device provides high-quality audio processing for a variety of applications including PCs, laptops, and embedded audio systems. It integrates multiple audio functions into a single chip, including analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and audio amplifiers.

Applications:

  • PCs and Laptops: Integrated audio for multimedia and communication applications.
  • Embedded Audio Systems: Sound cards and audio interfaces.
  • Gaming Consoles: Audio processing for immersive gaming experiences.
  • Multimedia Devices: Audio playback and recording.
  • Communication Devices: VoIP phones and conferencing systems.

Features:

  • High-Definition Audio: Supports high-resolution audio formats.
  • Multiple ADCs and DACs: Provides flexibility for audio input and output configurations.
  • Integrated Amplifiers: Reduces the need for external audio amplifiers.
  • Low Power Consumption: Optimized for battery-powered devices.
  • Digital Signal Processing (DSP): Enhances audio quality through noise reduction and equalization.
  • Package: Available in a compact package for space-constrained applications.

Benefits:

  • Superior Audio Quality: Delivers clear and immersive audio experiences.
  • Reduced System Cost: Integrates multiple audio functions into a single chip.
  • Simplified Design: Reduces the complexity of audio system design.
  • Enhanced Battery Life: Low power consumption extends battery life in portable devices.
  • Improved Compatibility: Supports a wide range of audio formats and standards.

Additional Details:

The IDT92HD75B1X5NLGXYBX8 supports high-definition audio formats, delivering superior audio quality for multimedia and communication applications. The integrated ADCs and DACs provide flexibility in configuring audio input and output channels. The integrated amplifiers reduce the need for external components, simplifying system design and reducing cost. The low power consumption makes it suitable for battery-powered devices. The digital signal processing (DSP) features enhance audio quality through noise reduction, equalization, and other audio processing algorithms. The compact package allows for easy integration into space-constrained applications.

You May Also Be Interested in

Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Agilent(Hewlett-Packard)
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess