EN
  • EN
  • DE

IDTQS3306AS1

Part No IDTQS3306AS1
Manufacturer Renesas Electronics America
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOIC N
RoHS Non-Compliant
Win Source Part Number 1150723-IDTQS3306AS1
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDTQS3306AS1 CAD Model

Description

The IDTQS3306AS1 is a high-speed CMOS bus switch from Renesas Electronics America, designed for minimal propagation delay. This device features low on-resistance, allowing signals to pass through with minimal distortion. Its primary function is to isolate and connect different bus segments, enabling efficient data transfer in various digital systems.

Applications

  • Memory Interleaving
  • Bus Isolation
  • Multiplexing
  • Data routing in high-speed digital systems

Features

  • Low On-Resistance: Minimizes signal attenuation and distortion.
  • Fast Switching Speed: Ensures minimal propagation delay.
  • CMOS Technology: Provides low power consumption.
  • Bidirectional Signal Path: Allows signals to travel in both directions.
  • Wide Operating Voltage Range: Offers flexibility in power supply options.
  • Available in SOIC Package: Suitable for surface-mount assembly.

Benefits

  • Improved System Performance: By reducing signal delays and distortion, the overall system performance is enhanced.
  • Reduced Power Consumption: CMOS technology results in lower power usage, contributing to energy efficiency.
  • Increased System Reliability: The low on-resistance ensures signal integrity, which increases the reliability of data transmission.
  • Simplified Board Layout: The SOIC package facilitates easier and more compact board designs.
  • Enhanced Flexibility: Bidirectional signal path and wide operating voltage range provide design flexibility for various applications.

Technical Specifications

The IDTQS3306AS1 typically operates from a 3.3V power supply. The on-resistance is typically less than 5 ohms, ensuring low signal attenuation. The switching speed is typically in the nanosecond range. It is packaged in a standard SOIC package, suitable for surface mount assembly. The operating temperature range is typically from -40°C to +85°C.

You May Also Be Interested in

Fuji Electric
Lowest to $8.1612
Renesas Electronics America
Lowest to $0.9794
Azoteq (Pty) Ltd
3 CH, GPIO-SWIPE AND TAP ONLY /
Need more? Email Us
Kemet
.390UF 250V Reel Rohs-prc
Need more? Email Us
Omron
French Electronic Distributor since 1988
Lowest to $9.5165
Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
Hitachi, Ltd
Contact for details
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess