EN
  • EN
  • DE

ISL29125IROZ-T7

Part No ISL29125IROZ-T7
Manufacturer Renesas Electronics America
Catalog Color Sensors
Description Digital Red, Green and Blue Color Light Sensor with IR Blocking Filter | IC SENSOR LIGHT-DGTL I2C 6-ODFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Renesas Electronics America Inc.
Output I2C
Resolution (Bits) 16 b
Features Interrupt, Auto Power Down
Supply Voltage (V) 2.25V ~ 3.63V
Maximum Supply Current 85μA at 3V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 6-WFDFN
Manufacturer Pack Quantity 3,000
MSL Level 3 (168 Hours)
Win Source Part Number 1189583-ISL29125IROZ-T7
Manufacturer Homepage www.intersil.com/cda/home
Family Name ISL29125
Introduction Date October 28, 2013
ECCN EAR99
Country of Origin Taiwan, Thailand
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISL29125IROZ-T7 CAD Model

Description

The Renesas Electronics America Inc. ISL29125IROZ-T7 is a sensor/transducer with an output of I2C.

  • Output: I2C
  • Operating Temperature: -40°C to 85°C
  • Package: 6-WFDFN
  • Resolution: 16 bits
  • Maximum Supply Current: 85μA @ 3V
  • Features: Interrupt and auto power down
  • Supply and Demand Status: Balanced
  • Manufacturer Pack Quantity: 3,000

You May Also Be Interested in

ams
AS72653-BLGM LGA20 LF T&RDP
Lowest to $11.2954
Omron
COLOR MARK W/TEACH PNP HORZ
Need more? Email Us
Omron
COLOR MARK W/TEACH PNP VERT
Need more? Email Us
ams
AS72652-BLGM LGA20 LF T&RDP
Need more? Email Us
Omron
COLOR 4-CHANNEL GP FIBER NPN
Need more? Email Us
Omron
RGB BUILT-IN AMP NPN OUTPUT TYP
Need more? Email Us
Vishay
Photo IC Sensors RGBW Clr Snsr w/I2C 16-Bit 2.5-3.6V
Need more? Email Us
Omron
CONVERGENT PNP CABLE 1 X 4MM
Need more? Email Us
Omron
RGB FIBER OPTIC TYPE NPN OUTPUT
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7273 $51.8187
45+ $2.2378 $100.7010
70+ $2.1679 $151.7530
96+ $2.0980 $201.4080
124+ $2.0280 $251.4720
165+ $1.8182 $300.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110,110 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess