EN
  • EN
  • DE

ISL59442IBZ-T7

Part No ISL59442IBZ-T7
Manufacturer Renesas Electronics America
Catalog Linear - Amplifiers - Video Amps and Modules
Description 1GHz, 4 x 1 Multiplexing Amplifier | IC AMP MULTIPLEX 1GHZ 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America Inc.
Packaging Reel
Status Obsolete
-3db Bandwidth 1GHz
Slew Rate 1452V/μs
Supply Current 18mA
Current - Output / Channel 180mA
Supply Voltage , Single/Dual (±) ±4.5V ~ 5.5V
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number ISL59442
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1189770-ISL59442IBZ-T7
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISL59442IBZ-T7 CAD Model

Description

The ISL59442IBZ-T7 is a high-speed, low-power triple video amplifier from Renesas Electronics. It is designed to amplify analog video signals with minimal distortion, making it suitable for various video processing and display applications. The amplifier offers excellent bandwidth and slew rate, ensuring high-quality video performance.

Applications:

  • Video distribution amplifiers
  • Video monitors and displays
  • Cable drivers
  • Set-top boxes
  • Security cameras

Features:

  • Triple channel amplifier: Enables simultaneous amplification of multiple video signals.
  • High bandwidth: Supports high-resolution video formats.
  • High slew rate: Ensures fast signal response and minimal distortion.
  • Low differential gain and phase: Maintains signal integrity.
  • Rail-to-rail output: Maximizes dynamic range.
  • Low power consumption: Suitable for portable devices.

Benefits:

  • Improved video quality with minimal distortion.
  • Support for high-resolution video formats.
  • Reduced power consumption in video applications.
  • Simplified design due to integrated triple amplifier.

Additional Details:

The ISL59442IBZ-T7 is typically used in applications where high-quality video signal amplification is required. Its low differential gain and phase characteristics ensure that the amplified video signals retain their original integrity. The rail-to-rail output maximizes the dynamic range, allowing for a wider range of video signals to be amplified without clipping.

The ISL59442IBZ-T7 is available in a small surface-mount package. Proper layout techniques, including minimizing trace inductance and using ceramic decoupling capacitors, are important for achieving optimal performance. The datasheet provides detailed information on electrical characteristics, timing diagrams, and application guidelines.

You May Also Be Interested in

Intersil
Need more? Email Us
Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us
Analog Devices Inc.
Triple Differential Driver for Wideband Video
Lowest to $5.0103
Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889
Texas Instruments
Lowest to $4.5864
Analog Devices Inc.
SD Video Filter Amplifiers
Lowest to $1.3350
Texas Instruments
TFT-LCD Quad, 13V RRIO High Output Current | IC OP AMP 13V RRIO QUAD 14-SOIC
Lowest to $4.9112
Analog Devices Inc.
Dual, Current Feedback Low Power Op Amp
Lowest to $13.0574
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess