EN
  • EN
  • DE

ISL69239IRAZ-T

Part No ISL69239IRAZ-T
Manufacturer Renesas Electronics America
Catalog PMIC - Voltage Regulators - Special Purpose
Description IMVP8/9 3OUT/8PH DIGITAL CONTROL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000494-ISL69239IRAZ-T
Package Tape & Reel (TR)
Product Status Active
Grade -
Manufacturer Renesas Electronics America Inc
Category Integrated Circuits (ICs) -Power Management (PMIC) -Special Purpose Regulators
Category Tape & Reel (TR)
Product Status Active
Ultra Librarian 3D Model Ultra Librarian ISL69239IRAZ-T CAD Model

Description

The ISL69239IRAZ-T is a highly integrated digital multi-phase (X+Y+Z) PWM controller from Renesas Electronics America. It's designed for advanced CPU and memory power delivery systems, offering flexible configuration and precise control for demanding applications. This controller supports multiple power rails and various operating modes, making it suitable for high-performance computing environments.

Applications

  • High-End Desktop (HEDT) Motherboards: Powers the CPU and memory in high-performance desktop computers.
  • Servers: Provides accurate and efficient power management for server CPUs and memory.
  • Workstations: Used in professional workstations to power CPUs, GPUs, and memory.
  • Gaming PCs: Powers the CPU and GPU in high-end gaming computers.
  • Data Centers: Implemented in power delivery systems for data center servers.

Features

  • Multi-Phase Control (X+Y+Z): Supports up to 12 phases for the CPU core, integrated graphics, and system memory.
  • Digital PWM Engine: Offers precise control and dynamic voltage adjustments via digital pulse-width modulation.
  • PMBus Interface: Allows for real-time monitoring, control, and configuration through the industry-standard PMBus protocol.
  • Adaptive Transient Response (ATR): Optimizes transient response to load changes, ensuring stable voltage regulation.
  • Overcurrent Protection (OCP), Overvoltage Protection (OVP), Undervoltage Protection (UVP): Comprehensive protection features to prevent damage to the powered components.

Benefits

  • High Efficiency: Multi-phase operation and digital control optimize power delivery efficiency.
  • Precise Voltage Regulation: Ensures stable and accurate voltage supply to the CPU and memory.
  • Flexible Configuration: PMBus interface allows for easy configuration and customization.
  • Enhanced System Reliability: Comprehensive protection features prevent damage from electrical faults.
  • Real-Time Monitoring: PMBus interface enables real-time monitoring of voltage, current, and temperature.

Additional Details

The ISL69239IRAZ-T employs a sophisticated control algorithm that optimizes the power delivery system for both steady-state and transient conditions. The integrated PMBus interface provides a convenient way to monitor and adjust key parameters, allowing for fine-tuning of the power delivery system. The device is typically used in conjunction with external MOSFET drivers and power stages to create a complete power solution.

Specifications:

  • Number of Phases: Up to 12
  • Input Voltage Range: 4.5V to 25V
  • Output Voltage Range: 0.5V to 5.5V
  • Operating Temperature: -40°C to +85°C
  • Package Type: QFN (Quad Flat No-Lead)

You May Also Be Interested in

Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.9583 $56.8749
7+ $15.5556 $108.8892
10+ $15.0695 $150.6950
14+ $14.5833 $204.1662
18+ $14.0973 $253.7514
24+ $12.6389 $303.3336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess