EN
  • EN
  • DE

ISL88739BHRZ-T

Part No ISL88739BHRZ-T
Manufacturer Renesas Electronics America
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 2-4CELL 32QFN / Charger IC Lithium Ion/Polymer 32-QFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Chargers
Mfr Renesas Electronics America Inc
Package Tape & Reel (TR)
Battery Chemistry Lithium Ion/Polymer
Number of Cells 2 ~ 4
Fault Protection Over Current
Voltage - Supply (Max) 22V
Interface I2C, SMBus
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (4x4)
Base Product Number ISL88739
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 6,000
Win Source Part Number 1065950-ISL88739BHRZ-T
Ultra Librarian 3D Model Ultra Librarian ISL88739BHRZ-T CAD Model

Description

The ISL88739BHRZ-T is a highly integrated battery charger and power management IC from Renesas Electronics. This device is designed for multi-chemistry battery charging, supporting Lithium-ion (Li-ion), Lithium-Polymer (Li-Poly), and other battery types. It is ideal for use in portable devices, power tools, and other battery-powered applications.

Applications:

  • Laptop computers
  • Tablet computers
  • Power tools
  • Portable medical devices
  • Industrial handheld devices

Features:

  • Multi-chemistry battery charging: Supports Li-ion, Li-Poly, and other battery chemistries.
  • SMBus/I2C interface: Allows for flexible control and monitoring.
  • Programmable charging parameters: Enables customization for different battery types and capacities.
  • Input overvoltage protection (OVP): Protects the charger from damage due to excessive input voltage.
  • Overcurrent protection (OCP): Protects the battery and charger from overcurrent conditions.
  • Thermal regulation: Prevents overheating during charging.

Benefits:

  • Versatile charging solution for multiple battery chemistries.
  • Flexible control and monitoring through SMBus/I2C interface.
  • Improved battery life through optimized charging algorithms.
  • Enhanced system safety with built-in protection features.
  • Reduced component count and board space.

Additional Details:

The ISL88739BHRZ-T integrates a high-efficiency switching regulator for efficient battery charging. The SMBus/I2C interface allows for dynamic adjustment of charging parameters, such as charge current and voltage. The device also features advanced protection features, including input overvoltage protection, overcurrent protection, and thermal regulation.

The ISL88739BHRZ-T is available in a compact package. Proper layout techniques are essential for achieving optimal performance and minimizing noise. The datasheet provides detailed information on electrical characteristics, application circuits, and layout guidelines.

You May Also Be Interested in

STMicroelectronics
IC CTRLR BATT CHRGR/ADAPT 8-SOIC
Lowest to $0.5317
Texas Instruments
SINGLE-CELL LI-ION CHARGE MANAGEMENT ICFOR PDAS
Need more? Email Us
Maxim Integrated
IC BATTERY CHARGER DUAL 28TQFN
Need more? Email Us
Texas Instruments
IC CTRLR LI-ION BAT CHRG 8-SOIC
Need more? Email Us
Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 2000mA 20V 8-Pin(7+Tab) DDPAK Tube
Lowest to $4.6216
Texas Instruments
IC BATT CHRGR LI-ION 24VQFN
Lowest to $7.9455
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess