EN
  • EN
  • DE

ISL9238HRTZ-T7A

Part No ISL9238HRTZ-T7A
Manufacturer Renesas Electronics America
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1-4CEL 32TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Renesas Electronics America
Package Tape & Reel
Product Status Active
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1 ~ 4
Fault Protection Over Current, Over Temperature, Over Voltage
Voltage - Supply (Max) 23.4V
Interface I2C, USB
Temperature Range - Operating -10°C ~ 100°C (TA)
Mounting Type Surface Mount
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-TQFN (4x4)
Base Product Number ISL9238
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 875882-ISL9238HRTZ-T7A
Ultra Librarian 3D Model Ultra Librarian ISL9238HRTZ-T7A CAD Model

Description

The ISL9238HRTZ-T7A is a battery charger integrated circuit from Renesas Electronics America.

  • Category: power management
  • Function: battery charging
  • Package: tape and reel
  • Standard Package Size: 250 pieces
  • Interfaces: I2C and USB
  • Fault Protection: over current, over temperature, and over voltage
  • Maximum Supply Voltage: 23.4V
  • Battery Chemistry: lithium ion/polymer
  • Cell Count: 1 to 4 cells
  • Operating Temperature: -10°C to 100°C
  • ECCN: EAR99
  • REACH: not affected
  • HTSUS Code: 8542.39.0001
  • Product Status: active and reliable

You May Also Be Interested in

Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.7921
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.6537

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.0718 $56.2872
9+ $11.5461 $103.9149
14+ $11.1853 $156.5942
19+ $10.8245 $205.6655
24+ $10.4637 $251.1288
32+ $9.3812 $300.1984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess