EN
  • EN
  • DE
  • IT

ISL9538CHRTZ-T

Part No ISL9538CHRTZ-T
Manufacturer Renesas Electronics America
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 2-4CEL 32TQFN  /  Charger IC Lithium Ion/Polymer 32-TQFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Chargers
Mfr Renesas Electronics America Inc
Package Tape & Reel (TR)
Battery Chemistry Lithium Ion/Polymer
Number of Cells 2 ~ 4
Current - Charging Constant - Programmable
Programmable Features Current
Fault Protection Over Current, Over Temperature
Battery Pack Voltage 2.4V ~ 18.304V
Voltage - Supply (Max) 23.4V
Interface I2C, SMBus, USB
Mounting SMD (SMT)
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-TQFN (4x4)
Base Product Number ISL9538
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Other Names 20-ISL9538CHRTZ-TTR
Standard Package 6,000
Win Source Part Number 970741-ISL9538CHRTZ-T
Ultra Librarian 3D Model Ultra Librarian ISL9538CHRTZ-T CAD Model

Description

The Renesas Electronics America Inc ISL9538CHRTZ-T is an integrated circuit that is designed to be used in electronic circuits that require battery charging.

  • Input Voltage Supply: Up to 23.4V
  • Battery Compatibility: Lithium-Ion/Polymer
  • Charge Current: Programmable
  • Fault Protection: Overcurrent and Over-Temperature
  • Package: 32-WFQFN Exposed Pad
  • Mounting: Surface
  • ROHS3 Compliant: Yes
  • REACH: Unaffected

You May Also Be Interested in

ON Semiconductor
IC CTRLR BATT CHRGR CC/CV 8MICRO
Lowest to $0.6882
Skyworks Solutions Inc.
Lowest to $0.8757
Renesas Electronics America
IC BATT CHG LI-ION 2-4CELL 28QFN / Charger IC Lithium Ion/Polymer 28-QFN (5x5)
Need more? Email Us
Microchip Technology
IC CONTROLLR LI-ION 4.1V 8-MSOP
Lowest to $2.0806
Maxim Integrated
IC MULTI-CHEM BATT CHRGR 20-TQFN
Lowest to $13.7315
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $1.0543
STMicroelectronics
IC BATT CHG LI-ION 1CELL 25FLIP
Lowest to $2.1638
Maxim Integrated
IC USB/AC ADP CHARGER 8-TDFN
Lowest to $2.9583
Richtek USA Inc.
IC BATT CHG LI-ION 1CELL 8WDFN
Lowest to $0.3296

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.1935 $56.7740
10+ $11.6460 $116.4600
15+ $11.2820 $169.2300
21+ $10.9181 $229.2801
27+ $10.5541 $284.9607
36+ $9.4623 $340.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess