EN
  • EN
  • DE

STBCFG01JR

Part No STBCFG01JR
Manufacturer STMicroelectronics
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1CELL 25FLIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Charger IC Lithium Ion
Manufacturer STMicroelectronics
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package 25-UFBGA, FCBGA
Family Name STBCFG01
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-14692-6, STBCFG01JR-ND, -497-14692-1, -497-14692-2, 497-14692-1, 497-14692-2, -497-14692-6
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897903-STBCFG01JR
Ultra Librarian 3D Model Ultra Librarian STBCFG01JR CAD Model

Description

The STBCFG01JR from STMicroelectronics is a state-of-the-art battery management system designed for optimal performance and safety in portable applications. This advanced chip is an integral component for managing single-cell Lithium-ion and Lithium polymer batteries, ensuring that they operate within their safe operating area, thus prolonging their lifespan and maintaining efficiency.

Key Features

  • High-Accuracy Voltage Monitoring: The STBCFG01JR provides precise voltage monitoring, crucial for the proper charging and discharging of batteries. This feature ensures the longevity and reliability of the battery by preventing overvoltage and undervoltage conditions.
  • Integrated Charge Controller: With an integrated charge controller, the device simplifies the design of power management systems by reducing the need for external components. This controller facilitates the management of the charging process, enhancing the overall efficiency of the battery system.
  • Temperature Protection: The device includes temperature monitoring capabilities to prevent thermal runaway and other temperature-related issues. This ensures the battery operates within a safe temperature range, protecting both the battery and the device it powers.
  • Power Saving Mode: To maximize battery life, the STBCFG01JR features a power-saving mode that minimizes the quiescent current draw when the battery is in standby, thus extending the time between charges.
  • Compact Package: Housed in a compact package, the STBCFG01JR is ideal for space-constrained applications, allowing for more flexible and compact designs in portable electronics.

Applications

The versatility of the STBCFG01JR makes it suitable for a wide range of portable applications, including but not limited to:

  • Smartphones and tablets
  • Portable media players
  • Wearable technology
  • Wireless headphones and earbuds
  • Handheld gaming devices
  • Personal medical devices

In conclusion, the STBCFG01JR from STMicroelectronics is a robust and efficient solution for modern battery management requirements. Its integration of multiple features into a single chip makes it an excellent choice for designers looking to enhance the performance and safety of their portable devices.

You May Also Be Interested in

Renesas Electronics America
IC BATT CHG LI-ION 2-4CEL 32TQFN
Lowest to $5.3695
Maxim Integrated
IC BATT CHG LI-ION 1CELL 30WLP
Lowest to $19.5853
Texas Instruments
IC BATT CONTRL MULTI-CHEM 8SOIC
Need more? Email Us
Maxim Integrated
IC BATT CHG LI-ION 1CELL 30WLP
Need more? Email Us
Texas Instruments
IC BATT CHG LI-ION 1CELL 8VSSOP
Need more? Email Us
Microchip Technology
IC BATT CONTRL LI-ION 1CELL 8DFN / Charger IC Lithium Ion/Polymer 8-DFN (2x3)
Lowest to $0.9836
Microchip Technology
IC BATT CHG LI-ION 1CELL 10DFN / Charger IC Lithium Ion/Polymer 10-DFN (3x3)
Lowest to $2.3112
Microchip Technology
IC BATT CONTRL LI-ION 1CEL 10DFN / Charger IC Lithium Ion/Polymer 10-DFN (3x3)
Lowest to $19.5853
Maxim Integrated
IC BAT CHG MULTCHEM 1-3CL 16TQFN
Lowest to $13.8601

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9320 $57.9600
75+ $1.5853 $118.8975
115+ $1.5357 $176.6055
160+ $1.4862 $237.7920
205+ $1.4367 $294.5235
270+ $1.2881 $347.7870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,970 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess