EN
  • EN
  • DE
  • IT

ISL95855AHRTZ-T

Part No ISL95855AHRTZ-T
Manufacturer Renesas Electronics America
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CTRLR IMVP8 3OUT 48TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 27 Weeks
Features series Controller, Intel IMVP8 Voltage Regulator IC 3 Output 48-TQFN (6x6)
Manufacturer Renesas Electronics America
Series Robust Ripple Regulatorâ„¢ (R3)
Package Reel - TR
Operating Temperature Range -40°C ~ 100°C
Mounting Surface Mount
Package 48-WFQFN Exposed Pad
Case / Package 48-TQFN (6x6)
Family Name ISL95855
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922048-ISL95855AHRTZ-T
Ultra Librarian 3D Model Ultra Librarian ISL95855AHRTZ-T CAD Model

Description

The Renesas Electronics America 922048-ISL95855AHRTZ-T Robust Ripple Regulatorâ„¢ (R3) series is a series controller, Intel IMVP8 voltage regulator IC that comes with 3 outputs in a 48-TQFN (6x6) package with an exposed pad.

  • Output Configuration: 3
  • Package / Case: 48-TQFN (6x6)
  • Operating Temperature: -40°C ~ 100°C
  • Category: Integrated Circuits (ICs)
  • Mounting Type: Surface Mount
  • Packaging: Reel - TR
  • ECCN: EAR99
  • Popularity: High
  • REACH Status: Unaffected
  • HTSUS: 8542.39.0001
  • Estimated Production Lead Time: 27 weeks
  • MSL Level: 3 (168 hours)

You May Also Be Interested in

Fairchild/ON Semiconductor
IC REG LINEAR
Lowest to $1.1536
STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $1.0690
Maxim Integrated
IC BATT POWERED SUPPLY SYST
Need more? Email Us
STMicroelectronics
IC REG CONV CAR AUDIO 3OUT 24SO
Lowest to $1.6421
Maxim Integrated
IC SUPERVISOR TFT/LCD PWR SUPPLY
Need more? Email Us
STMicroelectronics
IC REG CTRL VR11.1 3OUT 48VFQFPN
Lowest to $3.0128
Renesas Electronics America
IC REG CONV TFT LCD 2OUT 16WLCSP
Lowest to $1.8836
Maxim Integrated
QUICK-PWM MASTER CONTROLLER
Lowest to $8.2402
Fairchild/ON Semiconductor
TERMINATOR SUPPORT CIRCUIT
Lowest to $3.1046

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.6832 $68.4160
12+ $11.2271 $134.7252
18+ $10.8763 $195.7734
25+ $10.5255 $263.1375
32+ $10.1746 $325.5872
43+ $9.1222 $392.2546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess