The M30280MC-XXXHP#U5 is a microcontroller from Renesas, belonging to the M16C/20 Series. It is designed for embedded control applications, offering a balance of performance and low power consumption. It incorporates various peripherals, enabling versatile control in different systems.
Applications
- Motor control
- Power supply control
- Home appliances
- Industrial equipment
Features
- 16-bit CPU core (M16C)
- Up to 20 MHz operating frequency
- On-chip ROM and RAM
- Multiple timers and counters
- Serial communication interfaces (UART, SPI)
- A/D converter
- D/A converter
Benefits
- Versatile control capability for a wide range of applications
- Low power consumption, suitable for battery-powered devices
- Integrated peripherals reduce external component count
- Cost-effective solution for embedded control
Technical Specifications
The M30280MC-XXXHP#U5 typically operates at a supply voltage of 3V to 5.5V. The on-chip ROM size varies depending on the specific variant. It offers multiple interrupt sources. Renesas employs advanced manufacturing processes to ensure high reliability and performance. The device is available in various package options. The operating temperature range is -20°C to +85°C.
This microcontroller provides a versatile and cost-effective solution for embedded control applications. It's integrated features and low power consumption make it suitable for diverse applications in various industries.