EN
  • EN
  • DE

M30302MGA-317FP

Part No M30302MGA-317FP
Manufacturer Renesas Electronics America
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case QFP
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 715091-M30302MGA-317FP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M30302MGA-317FP CAD Model

Description

The Renesas M30302MGA-317FP is a microcontroller unit (MCU) belonging to the M16C/30 Series. This series is known for its compact size, low power consumption, and high performance, making it suitable for a wide range of embedded applications. The M30302MGA-317FP specifically offers a balance of features that allows for efficient control and processing in various electronic devices.

Applications:

  • Consumer electronics: Used in devices like remote controls, audio players, and small appliances.
  • Industrial control systems: Employed in programmable logic controllers (PLCs), motor controllers, and sensor interfaces.
  • Automotive electronics: Can be found in dashboard controls, lighting systems, and other in-car electronic devices.
  • Medical devices: Suitable for portable medical instruments, patient monitoring systems, and diagnostic equipment.
  • Security systems: Utilized in alarm systems, access control systems, and surveillance equipment.

Features:

  • 16-bit CPU core: Provides efficient processing capabilities for a variety of applications.
  • On-chip memory: Includes Flash memory for program storage and RAM for data manipulation.
  • Peripheral interfaces: Equipped with serial communication interfaces (UART, SPI, I2C), timers, and analog-to-digital converters (ADCs).
  • Low power consumption: Designed for energy-efficient operation, extending battery life in portable devices.
  • Interrupt controller: Supports multiple interrupt sources for real-time responsiveness.
  • Operating Voltage Operates from 2.7V to 5.5V.
  • Clock Speed Maximum clock speed of 20MHz.

Benefits:

  • High performance: Delivers sufficient processing power for demanding control applications.
  • Low power consumption: Reduces energy costs and extends battery life.
  • Compact size: Enables integration into small form-factor devices.
  • Flexible peripheral interfaces: Simplifies connection to a variety of external devices.
  • Cost-effective: Provides a balance of features and performance at a competitive price.

The M30302MGA-317FP microcontroller is a versatile and reliable solution for a wide range of embedded applications. Its combination of processing power, low power consumption, and integrated peripherals makes it an ideal choice for designers seeking a cost-effective and efficient control solution.

You May Also Be Interested in

Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess