EN
  • EN
  • DE

M30626MJP-054GP

Part No M30626MJP-054GP
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829137-M30626MJP-054GP
Ultra Librarian 3D Model Ultra Librarian M30626MJP-054GP CAD Model

Description

The M30626MJP-054GP is a microcontroller from Renesas Electronics America, part of the M16C/62 series. This microcontroller is designed for a variety of embedded control applications where performance and integration are critical.

Applications:

  • Consumer Electronics: Often used in appliances, audio equipment, and other consumer devices.
  • Industrial Automation: Suitable for use in industrial control systems, motor control, and sensor applications.
  • Office Equipment: Can be found in printers, scanners, and other office automation products.
  • Automotive Systems: Used in certain automotive applications, such as body control and lighting systems.

Features:

  • M16C/60 Series CPU Core: Based on a 16-bit CPU core, providing efficient instruction execution.
  • On-Chip Flash Memory: Includes integrated flash memory for storing program code, allowing for easy updates.
  • SRAM: Features static RAM for fast data access and manipulation.
  • Timers/Counters: Equipped with multiple timers and counters for precise timing and event management.
  • Serial Communication Interfaces: Offers UART, SPI, and I2C interfaces for communication with external devices.
  • A/D Converter: Incorporates an analog-to-digital converter for interfacing with analog sensors.
  • I/O Ports: Provides general-purpose input/output pins for connecting to external components.

Benefits:

  • High Performance: Delivers efficient processing capabilities for demanding embedded applications.
  • Integrated Peripherals: Reduces the need for external components, simplifying system design.
  • Low Power Consumption: Designed for energy-efficient operation, ideal for battery-powered devices.
  • Flexible Communication: Offers multiple serial communication options for easy integration.
  • In-System Programming: Enables program updates without removing the device from the system.

Additional Details:

The M30626MJP-054GP operates at a clock speed that is suitable for its target applications. The memory configuration, including the size of the Flash and SRAM, is tailored to specific use cases. The device typically requires a stable power supply in the range of 3V to 5V. Detailed specifications, including electrical characteristics and pinout diagrams, are available in the device datasheet provided by Renesas Electronics America.

You May Also Be Interested in

Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess