M37735EHBFS

Quick Quote
Part No M37735EHBFS
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description 16-BIT, UVPROM, MELPS7700 CPU / * Microcontroller IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Renesas Electronics America
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Base Product Number M37735
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 202361-M37735EHBFS
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The M37735EHBFS is an embedded microcontroller integrated circuit (IC) from Renesas Electronics America.

  • Category: Integrated Circuits (ICs) Embedded Microcontrollers
  • Package: Bulk Package with a standard package of 1 piece
  • Programmable: Yes (Verification status not mentioned)
  • MSL Level: 3 (168 hours of moisture sensitivity)
  • REACH Status: Unaffected
  • HTSUS Code: 8542.31.0001
  • Base Product Number: M37735
  • Status: Active

You May Also Be Interested in

Microchip Technology
IC MCU 16BIT 64KB FLASH 64VQFN
Need more? Email Us
Infineon Technologies
F²MC-8L F²MC-8L MB89190A Microcontroller IC 8-Bit 4.2MHz 4KB (4K x 8) Mask ROM 28-SOP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20VQFN
Need more? Email Us
Microchip Technology
dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 50 MIPs 64KB (64K x 8) FLASH 64-VQFN (9x9)
Need more? Email Us
Renesas Electronics America
RX RX110 Microcontroller IC 32-Bit 32MHz 8KB (8K x 8) FLASH 40-HWQFN (6x6)
Need more? Email Us
Texas Instruments
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
Need more? Email Us
Renesas Electronics America
R8C R8C/Lx/36C Microcontroller IC 16-Bit 20MHz 48KB (48K x 8) FLASH 64-LFQFP (10x10)
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 512KB FLASH 64LQFP
Lowest to $6.6858
Infineon Technologies
F²MC-16FX F²MC-16FX MB966A0 Microcontroller IC 16-Bit 32MHz 288KB (288K x 8) FLASH 120-LQFP (16x16)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $5.6510
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1776
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6510
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.6791
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $3.5520
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.6296
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $3.8750
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $6.4583
Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $1.1302
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $3.5520
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7812
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.3229
Bosch Sensortec
IMU ACCEL/GYRO/MAG I2C 28LGA / Intelligent 9-axis absolute orientation sensor
Lowest to $14.9876
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.1937
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7812
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention