EN
  • EN
  • DE

M61021FP

Part No M61021FP
Manufacturer Renesas Electronics America
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 985155-M61021FP
Categories OEM Parts(M-N)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M61021FP CAD Model

Description

The M61021FP is a reset IC manufactured by Renesas Electronics. It is primarily designed to monitor the power supply voltage of microprocessors and other digital circuits. When the supply voltage falls below a certain threshold, the reset IC asserts a reset signal, preventing the microprocessor from operating incorrectly. This ensures system stability and prevents data corruption during power-up or power-down sequences.

Applications:

  • Microprocessor systems: Ensures proper reset operation of microprocessors during power-up, power-down, and voltage drops.
  • Digital logic circuits: Monitors the power supply voltage of digital circuits and asserts a reset signal when necessary.
  • Embedded systems: Used in embedded systems to prevent erroneous behavior due to power supply fluctuations.
  • Industrial control systems: Protects control systems from malfunctions caused by power supply instability.
  • Automotive electronics: Ensures the reliable operation of electronic components in vehicles.

Features:

  • Voltage monitoring: Continuously monitors the power supply voltage.
  • Reset output: Asserts a reset signal when the supply voltage falls below a threshold.
  • Low power consumption: Minimizes the impact on overall system power consumption.
  • Compact package: Facilitates easy integration into space-constrained applications.
  • High reliability: Ensures reliable reset operation over a wide range of operating conditions.

Benefits:

  • System stability: Prevents system malfunctions due to power supply fluctuations.
  • Data protection: Protects data from corruption during power-up and power-down sequences.
  • Improved reliability: Increases the overall reliability of the system.
  • Simplified design: Simplifies the design of reset circuitry.
  • Cost-effective solution: Provides a cost-effective solution for power supply monitoring and reset generation.

The M61021FP typically has a pre-defined reset threshold voltage, which is specified in the datasheet. It often includes hysteresis to prevent oscillations around the threshold voltage. The reset output can be either active-high or active-low, depending on the specific configuration. The package type is usually a small outline package (SOP) or similar surface-mount package. Consult the datasheet for specific details on voltage thresholds, timing parameters, and other electrical characteristics.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Lowest to $1.4033
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,973 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess