EN
  • EN
  • DE

NNCD18DT-T1-AT

Part No NNCD18DT-T1-AT
Manufacturer Renesas Electronics America
Catalog TVS - Diodes
Description NNCD18DT-T1-AT - ELECTROSTATIC D / Clamp Ipp Tvs Diode Surface Mount 2-Super Mini Mold
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Renesas
Package Bulk
Product Status Obsolete
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 12V (Max)
Voltage - Breakdown (Min) 16V
Power - Peak Pulse 85W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 15pF @ 1MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Package / Case SC-76, SOD-323
Supplier Device Package 2-Super Mini Mold
RoHS Status RoHS non-compliant
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names 2156-NNCD18DT-T1-AT
Standard Package 1
Win Source Part Number 979510-NNCD18DT-T1-AT
Ultra Librarian 3D Model Ultra Librarian NNCD18DT-T1-AT CAD Model

Description

The NNCD18DT-T1-AT is a surge absorption diode manufactured by Renesas Electronics America. It is specifically designed to protect sensitive electronic components from voltage surges, such as those caused by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning strikes. This diode offers a fast response time and low clamping voltage, ensuring effective protection for downstream circuitry.

Applications

  • Data lines: Protecting data communication interfaces like USB, Ethernet, and RS-232 from surge events.
  • Power lines: Safeguarding power supply inputs in various electronic devices against voltage spikes.
  • Consumer electronics: Protecting sensitive components in TVs, smartphones, and other consumer devices.
  • Industrial equipment: Ensuring the reliability of industrial control systems and instrumentation against electrical disturbances.
  • Automotive electronics: Protecting automotive electronic control units (ECUs) from voltage surges in the vehicle's electrical system.

Features

  • Low clamping voltage: Limits the voltage across the protected component during a surge event, preventing damage.
  • Fast response time: Quickly reacts to surge events, providing immediate protection.
  • Small package size: Allows for easy integration into space-constrained applications.
  • High surge current capability: Can withstand high surge currents without degradation.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Enhanced system reliability: Protects sensitive components from damage caused by voltage surges, increasing the overall reliability of the electronic system.
  • Reduced downtime: Prevents equipment failure due to surge events, minimizing downtime and maintenance costs.
  • Improved product safety: Protects users from potential hazards associated with electrical surges.
  • Extended product lifespan: Prolongs the life of electronic devices by safeguarding them against damaging voltage spikes.
  • Cost-effective protection: Provides a simple and inexpensive solution for surge protection.

Additional Details

The NNCD18DT-T1-AT has a standoff voltage of 18V. It comes in a small surface-mount package, making it easy to integrate into various circuit designs. The device is designed to meet industry standards for surge protection, ensuring reliable performance in demanding applications.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2727 $50.4495
450+ $0.2238 $100.7100
695+ $0.2168 $150.6760
955+ $0.2098 $200.3590
1,235+ $0.2028 $250.4580
1,655+ $0.1818 $300.8790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,880 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess