The NP90N04VDG is an N-channel power MOSFET from Renesas Electronics America. It is designed for high-efficiency switching applications. This MOSFET is characterized by low on-state resistance, which minimizes conduction losses and improves overall system efficiency. Its fast switching speed makes it suitable for demanding power management circuits.
Applications:
- DC-DC converters
- Power management in notebooks and portable devices
- Motor control
- Load switching
Features:
- N-Channel MOSFET
- Low on-state resistance (RDS(on))
- High-speed switching
- Avalanche energy rated
- RoHS compliant
Benefits:
- Improved system efficiency due to low RDS(on)
- Reduced power losses
- Faster switching speeds for high-frequency applications
- Enhanced reliability due to avalanche energy rating
- Environmentally friendly due to RoHS compliance
Additional Details:
The NP90N04VDG typically features a voltage rating of 40V and a continuous drain current rating that varies depending on the specific package and operating conditions. The gate threshold voltage is also a key parameter to consider for proper gate drive design. This MOSFET is typically available in surface-mount packages such as a TO-252 or similar, which allows for efficient heat dissipation. Careful consideration should be given to thermal management to ensure reliable operation under high current conditions. The device is designed to operate over a wide temperature range, typically from -55°C to +175°C. The low gate charge (Qg) contributes to faster switching and lower gate drive losses. The part is commonly used in synchronous rectification, where its low RDS(on) helps minimize losses in the rectifier stage.